Vishay Precision Group Single FETs, MOSFETs IRFP054PBF

Description
N-Channel 60V 70A (Tc) 230W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 60V 70A (Tc) 230W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFP054PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP054PBF-ND
Single FETs, MOSFETs IRFP054PBF-ND
N-Channel 60V 70A (Tc) 230W (Tc) Through Hole TO-247AC

N-Channel 60V 70A (Tc) 230W (Tc) Through Hole TO-247AC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP054PBF - 040724-IRFP054PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP054PBF
040724-IRFP054PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP054PBF 040724-IRFP054PBF
Manufacturer: Vishay Win Source Part Number: 040724-IRFP054PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 230W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 70A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 160nC @ 10V Max Input Capacitance: 4500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 54A, 10V Alternative Parts (Cross-Reference): FQAF65N06; IRFP054; SiHFP054-E3; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 040724-IRFP054PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 230W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 70A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 160nC @ 10V
Max Input Capacitance: 4500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 54A, 10V
Alternative Parts (Cross-Reference): FQAF65N06; IRFP054; SiHFP054-E3;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 70A MOSFET Transistor
278-IRFP054PBF
N-Channel 60V 70A MOSFET Transistor 278-IRFP054PBF
N-Channel MOSFET, 60V, 70A, 14mR RdsOn, TO-247 Product overview: IRFP054PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP054PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 70A, 14mR RdsOn, TO-247 Product overview: IRFP054PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP054PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8152749 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8152749
MOSFETs 8152749
MOSFET N-Channel 60V 70A TO-247AC

MOSFET N-Channel 60V 70A TO-247AC

Supplier's Site
MOSFETs - 8152749P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8152749P
MOSFETs 8152749P
MOSFET N-Channel 60V 70A TO-247AC

MOSFET N-Channel 60V 70A TO-247AC

Supplier's Site
MOSFETs - 1780808 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780808
MOSFETs 1780808
MOSFET N-Channel 60V 70A TO-247AC

MOSFET N-Channel 60V 70A TO-247AC

Supplier's Site
Transistor - 88668962 - Radwell International
Willingboro, NJ, United States
Transistor
88668962
Transistor 88668962
POWER FIELD-EFFECT TRANSISTOR, 70A I(D), 1-ELEMENT, N-CHANNEL, METAL-OXIDE SEMICONDUCTOR FET, TO-247. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 70A I(D), 1-ELEMENT, N-CHANNEL, METAL-OXIDE SEMICONDUCTOR FET, TO-247. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 60V HEXFET MOSFET

MOSFET N-CH 60V HEXFET MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP054PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP054PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP054PBF
MOSFET N-CH 60V 70A TO247-3

MOSFET N-CH 60V 70A TO247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFP054PBF-ND 040724-IRFP054PBF 278-IRFP054PBF 8152749 8152749P 88668962 IRFP054PBF IRFP054PBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP054PBF N-Channel 60V 70A MOSFET Transistor MOSFETs MOSFETs Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; To-247ac TO-247; TO-247 TO-247; TO-247-3
V(BR)DSS 60 volts
PD 230000 milliwatts 230000 milliwatts
Unlock Full Specs
to access all available technical data