Vishay Precision Group N-Channel 60V 70A MOSFET Transistor IRFP048PBF

Description
N-Channel MOSFET, 60V, 70A, 18mR, TO-247 Product overview: IRFP048PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP048PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 60V, 70A, 18mR, TO-247 Product overview: IRFP048PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP048PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 70A MOSFET Transistor
278-IRFP048PBF
N-Channel 60V 70A MOSFET Transistor 278-IRFP048PBF
N-Channel MOSFET, 60V, 70A, 18mR, TO-247 Product overview: IRFP048PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP048PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 70A, 18mR, TO-247 Product overview: IRFP048PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP048PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP048PBF - 069501-IRFP048PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP048PBF
069501-IRFP048PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP048PBF 069501-IRFP048PBF
Manufacturer: Vishay Win Source Part Number: 069501-IRFP048PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 70A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 2400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 44A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 069501-IRFP048PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 70A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 2400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 18 mOhm @ 44A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRFP048PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP048PBF-ND
Single FETs, MOSFETs IRFP048PBF-ND
N-Channel 60V 70A (Tc) 190W (Tc) Through Hole TO-247AC

N-Channel 60V 70A (Tc) 190W (Tc) Through Hole TO-247AC

Buy Now Datasheet
MOSFET N-CH 60V 70A TO-247AC - 880-IRFP048PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 70A TO-247AC
880-IRFP048PBF
MOSFET N-CH 60V 70A TO-247AC 880-IRFP048PBF
MOSFET N-CH 60V 70A TO-247AC

MOSFET N-CH 60V 70A TO-247AC

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP048PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP048PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP048PBF
MOSFET N-CH 60V 70A TO247-3

MOSFET N-CH 60V 70A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 60V HEXFET MOSFET

MOSFET N-CH 60V HEXFET MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFP048PBF 069501-IRFP048PBF IRFP048PBF-ND 880-IRFP048PBF IRFP048PBF IRFP048PBF
Product Name N-Channel 60V 70A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP048PBF Single FETs, MOSFETs MOSFET N-CH 60V 70A TO-247AC Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 190000 milliwatts 190000 milliwatts 190000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data