Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL9110TRPBF IRFL9110TRPBF

Description
Manufacturer: Vishay Win Source Part Number: 016299-IRFL9110TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta), 3.1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1.1A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.7nC @ 10V Max Input Capacitance: 200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 660mA, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 016299-IRFL9110TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta), 3.1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1.1A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.7nC @ 10V Max Input Capacitance: 200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 660mA, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL9110TRPBF - 016299-IRFL9110TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL9110TRPBF
016299-IRFL9110TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL9110TRPBF 016299-IRFL9110TRPBF
Manufacturer: Vishay Win Source Part Number: 016299-IRFL9110TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta), 3.1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1.1A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.7nC @ 10V Max Input Capacitance: 200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 660mA, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 016299-IRFL9110TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta), 3.1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 1.1A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8.7nC @ 10V
Max Input Capacitance: 200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 660mA, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 8152730P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8152730P
MOSFETs 8152730P
MOSFET P-Channel 100V 1.1A SOT-223

MOSFET P-Channel 100V 1.1A SOT-223

Supplier's Site
MOSFETs - 8152730 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8152730
MOSFETs 8152730
MOSFET P-Channel 100V 1.1A SOT-223

MOSFET P-Channel 100V 1.1A SOT-223

Supplier's Site
MOSFETs - 1777606 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1777606
MOSFETs 1777606
MOSFET P-Channel 100V 1.1A SOT-223

MOSFET P-Channel 100V 1.1A SOT-223

Supplier's Site
Singapore, Singapore
P-Channel 100V 1.1A MOSFET Transistor
278-IRFL9110TRPBF
P-Channel 100V 1.1A MOSFET Transistor 278-IRFL9110TRPBF
P-Channel JFET, 100V, 1.1A, 1.2R, SOT-223 Product overview: IRFL9110TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL9110TRPBF can be used for catalog matching and distributor lookup.

P-Channel JFET, 100V, 1.1A, 1.2R, SOT-223 Product overview: IRFL9110TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL9110TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFL9110PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFL9110PBFDKR-ND
Single FETs, MOSFETs IRFL9110PBFDKR-ND
P-Channel 100V 1.1A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

P-Channel 100V 1.1A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - IRFL9110PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFL9110PBFCT-ND
Single FETs, MOSFETs IRFL9110PBFCT-ND
P-Channel 100V 1.1A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

P-Channel 100V 1.1A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - IRFL9110PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFL9110PBFTR-ND
Single FETs, MOSFETs IRFL9110PBFTR-ND
P-Channel 100V 1.1A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

P-Channel 100V 1.1A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET P-Chan 100V 1.1 Amp

MOSFET P-Chan 100V 1.1 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFL9110TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFL9110TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFL9110TRPBF
MOSFET P-CH 100V 1.1A SOT223

MOSFET P-CH 100V 1.1A SOT223

Supplier's Site
P Channel Mosfet, -100V, 1.1A, Sot-223; Transistor Polarity Vishay - 19K8171 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -100V, 1.1A, Sot-223; Transistor Polarity Vishay
19K8171
P Channel Mosfet, -100V, 1.1A, Sot-223; Transistor Polarity Vishay 19K8171
P CHANNEL MOSFET, -100V, 1.1A, SOT-223; Transistor Polarity:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.1A; On Resistance Rds(on):1.2ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

P CHANNEL MOSFET, -100V, 1.1A, SOT-223; Transistor Polarity:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.1A; On Resistance Rds(on):1.2ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Mosfet, P-Ch, 100V, 1.1A, Sot-223 Rohs Compliant Vishay - 56AJ9882 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 100V, 1.1A, Sot-223 Rohs Compliant Vishay
56AJ9882
Mosfet, P-Ch, 100V, 1.1A, Sot-223 Rohs Compliant Vishay 56AJ9882
MOSFET, P-CH, 100V, 1.1A, SOT-223 ROHS COMPLIANT: YES

MOSFET, P-CH, 100V, 1.1A, SOT-223 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - IRFL9110TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFL9110TRPBF
Single FETs, MOSFETs IRFL9110TRPBF
MOSFET P-CH 100V 1.1A SOT223

MOSFET P-CH 100V 1.1A SOT223

Supplier's Site Datasheet
Transistor - 16347293 - Radwell International
Willingboro, NJ, United States
Transistor
16347293
Transistor 16347293
SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 100V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-261AA TO-223. FREE 2 YEAR RADWELL WARRANTY

SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 100V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-261AA TO-223. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 016299-IRFL9110TRPBF 8152730P 8152730 278-IRFL9110TRPBF IRFL9110PBFDKR-ND IRFL9110TRPBF IRFL9110TRPBF 19K8171 56AJ9882 IRFL9110TRPBF 16347293
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL9110TRPBF MOSFETs MOSFETs P-Channel 100V 1.1A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -100V, 1.1A, Sot-223; Transistor Polarity Vishay Mosfet, P-Ch, 100V, 1.1A, Sot-223 Rohs Compliant Vishay Single FETs, MOSFETs Transistor
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 100 volts 100 volts
PD 2000 to 3100 milliwatts 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT-223 SOT223; SOT-223 SOT223; Sot-223 SOT223; TO-261-4, TO-261AA TO-261-4, TO-261AA TO-3; SOT223 TO-3; SOT223 SOT223; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data