P-Channel 100V 1.1A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
P-Channel 100V 1.1A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
P-Channel 100V 1.1A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
MOSFET, P-CH, 100V, 1.1A, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET, P-CH, 100V, 1.1A, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET P-CH 100V 1.1A SOT223
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 742-IRFL9110TRPBF-BE3CT-ND | 80AH8948 | IRFL9110TRPBF-BE3 |
| Product Name | Single FETs, MOSFETs | Mosfet, P-Ch, 100V, 1.1A, Sot-223; Channel Type Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel |