Vishay Precision Group P-Channel SMD 60V 1.8A MOSFET Transistor IRFL9014TRPBF

Description
P-Channel MOSFET, 60V, 1.8A, 500mR, SOT-223, Surface Mount Product overview: IRFL9014TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 60V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL9014TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, 60V, 1.8A, 500mR, SOT-223, Surface Mount Product overview: IRFL9014TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 60V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL9014TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel SMD 60V 1.8A MOSFET Transistor
278-IRFL9014TRPBF
P-Channel SMD 60V 1.8A MOSFET Transistor 278-IRFL9014TRPBF
P-Channel MOSFET, 60V, 1.8A, 500mR, SOT-223, Surface Mount Product overview: IRFL9014TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 60V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL9014TRPBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 60V, 1.8A, 500mR, SOT-223, Surface Mount Product overview: IRFL9014TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 60V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL9014TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7104654 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7104654
MOSFETs 7104654
MOSFET P-Channel 60V 1.8A SOT223

MOSFET P-Channel 60V 1.8A SOT223

Supplier's Site
MOSFETs - 9190824 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9190824
MOSFETs 9190824
MOSFET P-Channel 60V 1.8A SOT223

MOSFET P-Channel 60V 1.8A SOT223

Supplier's Site
MOSFETs - 7104654P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7104654P
MOSFETs 7104654P
MOSFET P-Channel 60V 1.8A SOT223

MOSFET P-Channel 60V 1.8A SOT223

Supplier's Site
Single FETs, MOSFETs - IRFL9014PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFL9014PBFTR-ND
Single FETs, MOSFETs IRFL9014PBFTR-ND
P-Channel 60V 1.8A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

P-Channel 60V 1.8A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - IRFL9014PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFL9014PBFCT-ND
Single FETs, MOSFETs IRFL9014PBFCT-ND
P-Channel 60V 1.8A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

P-Channel 60V 1.8A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - IRFL9014PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFL9014PBFDKR-ND
Single FETs, MOSFETs IRFL9014PBFDKR-ND
P-Channel 60V 1.8A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

P-Channel 60V 1.8A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL9014TRPBF - 016298-IRFL9014TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL9014TRPBF
016298-IRFL9014TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL9014TRPBF 016298-IRFL9014TRPBF
Manufacturer: Vishay Win Source Part Number: 016298-IRFL9014TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta), 3.1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 1.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 270pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 500 mOhm @ 1.1A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 016298-IRFL9014TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta), 3.1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 270pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 500 mOhm @ 1.1A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET P-Chan 60V 1.1 Amp

MOSFET P-Chan 60V 1.1 Amp

Buy Now Datasheet
Mosfet, P Channel, -60V, -1.8A, Sot-223-4; Channel Type Vishay - 69W7152 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -60V, -1.8A, Sot-223-4; Channel Type Vishay
69W7152
Mosfet, P Channel, -60V, -1.8A, Sot-223-4; Channel Type Vishay 69W7152
MOSFET, P CHANNEL, -60V, -1.8A, SOT-223-4; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, P CHANNEL, -60V, -1.8A, SOT-223-4; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Mosfet, P Channel, -60V, -1.8A, Sot-223-4, Full Reel; Channel Type Vishay - 63J6808 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -60V, -1.8A, Sot-223-4, Full Reel; Channel Type Vishay
63J6808
Mosfet, P Channel, -60V, -1.8A, Sot-223-4, Full Reel; Channel Type Vishay 63J6808
MOSFET, P CHANNEL, -60V, -1.8A, SOT-223-4, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:3.1W RoHS Compliant: Yes

MOSFET, P CHANNEL, -60V, -1.8A, SOT-223-4, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:3.1W RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, P Channel, -1.8 A, -60 V, 0.5 Ohm, -10 V, -2 V Rohs Compliant Vishay - 97W2278 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -1.8 A, -60 V, 0.5 Ohm, -10 V, -2 V Rohs Compliant Vishay
97W2278
Mosfet Transistor, P Channel, -1.8 A, -60 V, 0.5 Ohm, -10 V, -2 V Rohs Compliant Vishay 97W2278
MOSFET Transistor, P Channel, -1.8 A, -60 V, 0.5 ohm, -10 V, -2 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -1.8 A, -60 V, 0.5 ohm, -10 V, -2 V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFL9014TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFL9014TRPBF
Single FETs, MOSFETs IRFL9014TRPBF
MOSFET P-CH 60V 1.8A SOT223

MOSFET P-CH 60V 1.8A SOT223

Supplier's Site Datasheet
Transistor - 68341006 - Radwell International
Willingboro, NJ, United States
Transistor
68341006
Transistor 68341006
POWER FIELD-EFFECT TRANSISTOR, 60V, 0.5OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-261AA. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 60V, 0.5OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-261AA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFL9014TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFL9014TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFL9014TRPBF
MOSFET P-CH 60V 1.8A SOT223

MOSFET P-CH 60V 1.8A SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 278-IRFL9014TRPBF 7104654 7104654P IRFL9014PBFTR-ND 016298-IRFL9014TRPBF IRFL9014TRPBF 69W7152 63J6808 97W2278 IRFL9014TRPBF 68341006 IRFL9014TRPBF
Product Name P-Channel SMD 60V 1.8A MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL9014TRPBF MOSFET Mosfet, P Channel, -60V, -1.8A, Sot-223-4; Channel Type Vishay Mosfet, P Channel, -60V, -1.8A, Sot-223-4, Full Reel; Channel Type Vishay Mosfet Transistor, P Channel, -1.8 A, -60 V, 0.5 Ohm, -10 V, -2 V Rohs Compliant Vishay Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 3100 milliwatts 2000 to 3100 milliwatts 3100 milliwatts 2000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223 SOT223; SOT-223 SOT223; TO-261-4, TO-261AA SOT3; SOT-223 TO-3; SOT223 TO-3; SOT223 TO-3 SOT223; TO-261-4, TO-261AA TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data