MOSFETs SOT223 PCHA N60V Product overview: IRFL9014TRPBF-BE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFL9014TRPBF-B
P-Channel 60V 1.8A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
P-Channel 60V 1.8A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
P-Channel 60V 1.8A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
MOSFET, P-CH, 60V, 1.8A, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET, P-CH, 60V, 1.8A, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET P-CH 60V 1.8A SOT223
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2088-IRFL9014TRPBF-BE3 | 742-IRFL9014TRPBF-BE3TR-ND | 78AH6360 | IRFL9014TRPBF-BE3 |
| Product Name | MOSFET Transistor | Single FETs, MOSFETs | Mosfet, P-Ch, 60V, 1.8A, Sot-223; Channel Type Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| PD | 3.1 milliwatts |