Vishay Intertechnology, Inc. 200V 31A MOSFET Transistor IRFL31N20D

Description
MOSFET N-CH 200V 31A D2PAK Product overview: IRFL31N20D from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL31N20D can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 200V 31A D2PAK Product overview: IRFL31N20D from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL31N20D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 31A MOSFET Transistor
278-IRFL31N20D
200V 31A MOSFET Transistor 278-IRFL31N20D
MOSFET N-CH 200V 31A D2PAK Product overview: IRFL31N20D from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL31N20D can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 31A D2PAK Product overview: IRFL31N20D from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL31N20D can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL31N20D - 1046968-IRFL31N20D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL31N20D
1046968-IRFL31N20D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL31N20D 1046968-IRFL31N20D
Manufacturer: Vishay Win Source Part Number: 1046968-IRFL31N20D Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 31A (Ta) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1046968-IRFL31N20D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 31A (Ta)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFL31N20D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFL31N20D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFL31N20D
MOSFET N-CH 200V 31A D2PAK

MOSFET N-CH 200V 31A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFL31N20D 1046968-IRFL31N20D IRFL31N20D
Product Name 200V 31A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL31N20D Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tube TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data