Manufacturer: Vishay
Win Source Part Number: 017619-IRFL214TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 3.1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 790mA (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8.2nC @ 10V
Max Input Capacitance: 140pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 Ohm @ 470mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
N-Channel 250V 790mA (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
N-Channel 250V 790mA (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
N-Channel 250V 790mA (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
N-Channel JFET, 250V, 0.79A ID, 2R Rds(on), SOT-223 Product overview: IRFL214TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 0.79A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 0.79A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL214TRPBF can be used for catalog matching and distributor lookup.
N CHANNEL MOSFET, 250V, 790mA, SOT-223, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:790mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2W RoHS Compliant: Yes
MOSFET, N-CH, 250V, 0.79A, SOT-223 ROHS COMPLIANT: YES
MOSFET N-CH 250V 790MA SOT223
250V 790mA 2Ω@470mA,10V 4V@250uA null SOT-223-4 MOSFETs ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 017619-IRFL214TRPBF | IRFL214PBFDKR-ND | 278-IRFL214TRPBF | 31K1949 | 56AJ9881 | IRFL214TRPBF | IRFL214TRPBF | IRFL214TRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL214TRPBF | Single FETs, MOSFETs | N-Channel 250V 0.79A MOSFET Transistor | N Channel Mosfet, 250V, 790Ma, Sot-223, Full Reel; Channel Type Vishay | Mosfet, N-Ch, 250V, 0.79A, Sot-223 Rohs Compliant Vishay | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | ||||
| V(BR)DSS | 250 volts | 250 volts | ||||||
| PD | 2000 to 3100 milliwatts | 2000 milliwatts | 2000 milliwatts | 2000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | TO-3; SOT223 | TO-3; SOT223 | TO-261-4, TO-261AA | SOT223 |