Win Source Part Number: 980932-IRFL214TRPBF-
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 250 V
Current - Continuous Drain (Id) @ 25°C: 790mA (Tc)
Rds On (Max) @ Id, Vgs: 2Ohm @ 470mA, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 2W (Ta), 3.1W (Tc)
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Gate Charge (Qg) (Max) @ Vgs: 8.2 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 140 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-IRFL214TRPBF-BE3
Base Product Number: IRFL214
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 250V 790mA (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
N-Channel 250V 790mA (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
N-Channel 250V 790mA (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
MOSFET, N-CH, 250V, 0.79A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:790mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET, N-CH, 250V, 0.79A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:790mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET N-CH 250V 790MA SOT223
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 980932-IRFL214TRPBF-BE3 | 742-IRFL214TRPBF-BE3DKR-ND | 82AH6195 | IRFL214TRPBF-BE3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Mosfet, N-Ch, 250V, 0.79A, Sot-223; Channel Type Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| PD | 2000 to 3100 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) |