N-Channel 250V 790mA (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
MOSFET N-CH 250V 790MA SOT223 Product overview: IRFL214PBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 790MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 790MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL214PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 921476-IRFL214PBF
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 250 V 790mA (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
Package: Tube
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IRFL214
Categories: Discrete Semiconductor Products
Case / Package: SOT-223
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
MOSFET N-CH 250V 790MA SOT223
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRFL214PBF-ND | 278-IRFL214PBF | 921476-IRFL214PBF | IRFL214PBF |
| Product Name | Single FETs, MOSFETs | 250V 790MA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL214PBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |