Vishay Precision Group N-Channel 200V 0.96A MOSFET Transistor IRFL210TRPBF

Description
N-Channel JFET, 200V, 0.96A ID, 1.5R RDS(on), SOT-223 Product overview: IRFL210TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 0.96A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 0.96A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL210TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel JFET, 200V, 0.96A ID, 1.5R RDS(on), SOT-223 Product overview: IRFL210TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 0.96A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 0.96A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL210TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 200V 0.96A MOSFET Transistor
278-IRFL210TRPBF
N-Channel 200V 0.96A MOSFET Transistor 278-IRFL210TRPBF
N-Channel JFET, 200V, 0.96A ID, 1.5R RDS(on), SOT-223 Product overview: IRFL210TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 0.96A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 0.96A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL210TRPBF can be used for catalog matching and distributor lookup.

N-Channel JFET, 200V, 0.96A ID, 1.5R RDS(on), SOT-223 Product overview: IRFL210TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 0.96A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 0.96A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL210TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8152736 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8152736
MOSFETs 8152736
MOSFET N-Channel 200V 960mA SOT-223

MOSFET N-Channel 200V 960mA SOT-223

Supplier's Site
MOSFETs - 8152736P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8152736P
MOSFETs 8152736P
MOSFET N-Channel 200V 960mA SOT-223

MOSFET N-Channel 200V 960mA SOT-223

Supplier's Site
MOSFETs - 1777608 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1777608
MOSFETs 1777608
MOSFET N-Channel 200V 960mA SOT-223

MOSFET N-Channel 200V 960mA SOT-223

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL210TRPBF - 017618-IRFL210TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL210TRPBF
017618-IRFL210TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL210TRPBF 017618-IRFL210TRPBF
Manufacturer: Vishay Win Source Part Number: 017618-IRFL210TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 3.1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 960mA (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.2nC @ 10V Max Input Capacitance: 140pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 580mA, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017618-IRFL210TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 3.1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 960mA (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8.2nC @ 10V
Max Input Capacitance: 140pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 580mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFL210TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFL210TRPBFTR-ND
Single FETs, MOSFETs IRFL210TRPBFTR-ND
N-Channel 200V 960mA (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

N-Channel 200V 960mA (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - IRFL210TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFL210TRPBFCT-ND
Single FETs, MOSFETs IRFL210TRPBFCT-ND
N-Channel 200V 960mA (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

N-Channel 200V 960mA (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - IRFL210TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFL210TRPBFDKR-ND
Single FETs, MOSFETs IRFL210TRPBFDKR-ND
N-Channel 200V 960mA (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

N-Channel 200V 960mA (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Chan 200V 0.96 Amp

MOSFET N-Chan 200V 0.96 Amp

Buy Now Datasheet
Mosfet, N Ch, 200V, 0.96A, Sot-223; Transistor Polarity Vishay - 97W2277 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 200V, 0.96A, Sot-223; Transistor Polarity Vishay
97W2277
Mosfet, N Ch, 200V, 0.96A, Sot-223; Transistor Polarity Vishay 97W2277
MOSFET, N CH, 200V, 0.96A, SOT-223; Transistor Polarity:N Channel; Continuous Drain Current Id:960mA; Drain Source Voltage Vds:200V; On Resistance Rds(on):1.5ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N CH, 200V, 0.96A, SOT-223; Transistor Polarity:N Channel; Continuous Drain Current Id:960mA; Drain Source Voltage Vds:200V; On Resistance Rds(on):1.5ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFL210TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFL210TRPBF
Single FETs, MOSFETs IRFL210TRPBF
MOSFET N-CH 200V 960MA SOT223

MOSFET N-CH 200V 960MA SOT223

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFL210TRPBF 8152736 8152736P 017618-IRFL210TRPBF IRFL210TRPBFTR-ND IRFL210TRPBF 97W2277 IRFL210TRPBF
Product Name N-Channel 200V 0.96A MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL210TRPBF Single FETs, MOSFETs MOSFET Mosfet, N Ch, 200V, 0.96A, Sot-223; Transistor Polarity Vishay Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 2000 milliwatts 2000 to 3100 milliwatts 2000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223 SOT223; SOT-223 SOT3; SOT-223 SOT223; TO-261-4, TO-261AA TO-3; SOT223 SOT223; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data