Vishay Precision Group Single FETs, MOSFETs IRFL110TRPBF-BE3

Description
N-Channel 100V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
Request a Quote Datasheet
Description
N-Channel 100V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRFL110TRPBF-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFL110TRPBF-BE3CT-ND
Single FETs, MOSFETs 742-IRFL110TRPBF-BE3CT-ND
N-Channel 100V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

N-Channel 100V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFL110TRPBF-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFL110TRPBF-BE3DKR-ND
Single FETs, MOSFETs 742-IRFL110TRPBF-BE3DKR-ND
N-Channel 100V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

N-Channel 100V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFL110TRPBF-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFL110TRPBF-BE3TR-ND
Single FETs, MOSFETs 742-IRFL110TRPBF-BE3TR-ND
N-Channel 100V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

N-Channel 100V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFL110TRPBF-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFL110TRPBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFL110TRPBF-BE3
MOSFET N-CH 100V 1.5A SOT223

MOSFET N-CH 100V 1.5A SOT223

Supplier's Site
Mosfet, N-Ch, 100V, 1.5A, Sot-223; Channel Type Vishay - 78AH6358 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 1.5A, Sot-223; Channel Type Vishay
78AH6358
Mosfet, N-Ch, 100V, 1.5A, Sot-223; Channel Type Vishay 78AH6358
MOSFET, N-CH, 100V, 1.5A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 1.5A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 1.5A, Sot-223; Channel Type Vishay - 80AH8946 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 1.5A, Sot-223; Channel Type Vishay
80AH8946
Mosfet, N-Ch, 100V, 1.5A, Sot-223; Channel Type Vishay 80AH8946
MOSFET, N-CH, 100V, 1.5A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 1.5A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-IRFL110TRPBF-BE3CT-ND IRFL110TRPBF-BE3 78AH6358
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 1.5A, Sot-223; Channel Type Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFP4110 - 1149821-AUIRFP4110 - Win Source Electronics
Specs
Package Type SOT3
View Details
9 suppliers
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers