Vishay Precision Group Single FETs, MOSFETs IRFL014TRPBF

Description
N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
Request a Quote Datasheet
Description
N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFL014PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFL014PBFCT-ND
Single FETs, MOSFETs IRFL014PBFCT-ND
N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - IRFL014PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFL014PBFTR-ND
Single FETs, MOSFETs IRFL014PBFTR-ND
N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - IRFL014PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFL014PBFDKR-ND
Single FETs, MOSFETs IRFL014PBFDKR-ND
N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL014TRPBF - 017613-IRFL014TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL014TRPBF
017613-IRFL014TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL014TRPBF 017613-IRFL014TRPBF
Manufacturer: Vishay Win Source Part Number: 017613-IRFL014TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 3.1W (Tc) Family Name: IRFL014 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 11nC @ 10V Max Input Capacitance: 300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 1.6A, 10V Alternative Parts (Cross-Reference): STN2NE06; IRFL014NTR; IRFL014NTRPBF; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 017613-IRFL014TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 3.1W (Tc)
Family Name: IRFL014
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2.7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 200 mOhm @ 1.6A, 10V
Alternative Parts (Cross-Reference): STN2NE06; IRFL014NTR; IRFL014NTRPBF;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 8152733P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8152733P
MOSFETs 8152733P
MOSFET N-Channel 60V 2.7A SOT-223

MOSFET N-Channel 60V 2.7A SOT-223

Supplier's Site
MOSFETs - 8152733 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8152733
MOSFETs 8152733
MOSFET N-Channel 60V 2.7A SOT-223

MOSFET N-Channel 60V 2.7A SOT-223

Supplier's Site
MOSFETs - 1777607 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1777607
MOSFETs 1777607
MOSFET N-Channel 60V 2.7A SOT-223

MOSFET N-Channel 60V 2.7A SOT-223

Supplier's Site
Singapore, Singapore
N-Channel 60V 2.7A MOSFET Transistor
278-IRFL014TRPBF
N-Channel 60V 2.7A MOSFET Transistor 278-IRFL014TRPBF
N-Channel JFET, 60V, 2.7A, 200mR, SOT-223 Product overview: IRFL014TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL014TRPBF can be used for catalog matching and distributor lookup.

N-Channel JFET, 60V, 2.7A, 200mR, SOT-223 Product overview: IRFL014TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL014TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFL014TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFL014TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFL014TRPBF
MOSFET N-CH 60V 2.7A SOT223

MOSFET N-CH 60V 2.7A SOT223

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chan 60V 2.7 Amp

MOSFET N-Chan 60V 2.7 Amp

Buy Now Datasheet
Single FETs, MOSFETs - IRFL014TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFL014TRPBF
Single FETs, MOSFETs IRFL014TRPBF
MOSFET N-CH 60V 2.7A SOT223

MOSFET N-CH 60V 2.7A SOT223

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFL014TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFL014TRPBF
60V 2.7A 200mΩ@1.6A,10V 4V@250uA null SOT-223-3 MOSFETs ROHS

60V 2.7A 200mΩ@1.6A,10V 4V@250uA null SOT-223-3 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 2.7 A, 60 V, 0.2 Ohm, 10 V, 4 V Rohs Compliant Vishay - 97W2276 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 2.7 A, 60 V, 0.2 Ohm, 10 V, 4 V Rohs Compliant Vishay
97W2276
Mosfet Transistor, N Channel, 2.7 A, 60 V, 0.2 Ohm, 10 V, 4 V Rohs Compliant Vishay 97W2276
MOSFET Transistor, N Channel, 2.7 A, 60 V, 0.2 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 2.7 A, 60 V, 0.2 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 60V, 2.7A, Sot-223-4; Transistor Polarity Vishay - 69W7151 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 2.7A, Sot-223-4; Transistor Polarity Vishay
69W7151
Mosfet, N Channel, 60V, 2.7A, Sot-223-4; Transistor Polarity Vishay 69W7151
MOSFET, N CHANNEL, 60V, 2.7A, SOT-223-4; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.7A; On Resistance Rds(on):0.2ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 2.7A, SOT-223-4; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.7A; On Resistance Rds(on):0.2ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 60V, 2.7A Sot-223, Full Reel; Transistor Polarity Vishay - 63J6795 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 2.7A Sot-223, Full Reel; Transistor Polarity Vishay
63J6795
N Channel Mosfet, 60V, 2.7A Sot-223, Full Reel; Transistor Polarity Vishay 63J6795
N CHANNEL MOSFET, 60V, 2.7A SOT-223, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.7A; On Resistance Rds(on):0.2ohm; Transistor Mounting:Surface Mount; Threshold Voltage Vgs:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 2.7A SOT-223, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.7A; On Resistance Rds(on):0.2ohm; Transistor Mounting:Surface Mount; Threshold Voltage Vgs:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFL014PBFCT-ND 017613-IRFL014TRPBF 8152733P 8152733 278-IRFL014TRPBF IRFL014TRPBF IRFL014TRPBF IRFL014TRPBF IRFL014TRPBF 97W2276 69W7151
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFL014TRPBF MOSFETs MOSFETs N-Channel 60V 2.7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet Transistor, N Channel, 2.7 A, 60 V, 0.2 Ohm, 10 V, 4 V Rohs Compliant Vishay Mosfet, N Channel, 60V, 2.7A, Sot-223-4; Transistor Polarity Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 SOT223; SOT-223 SOT223; Sot-223 TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA SOT223 TO-3 TO-3; SOT223
V(BR)DSS 60 volts 60 volts 60 volts
PD 2000 to 3100 milliwatts 2000 milliwatts 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFB4410-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
6 suppliers