Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFL014

Description
N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
Request a Quote Datasheet
Description
N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFL014-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFL014-ND
Single FETs, MOSFETs IRFL014-ND
N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Singapore, Singapore
60V 2.7A MOSFET Transistor
278-IRFL014
60V 2.7A MOSFET Transistor 278-IRFL014
MOSFET N-CH 60V 2.7A SOT223 Product overview: IRFL014 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL014 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 2.7A SOT223 Product overview: IRFL014 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL014 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 123170449 - Radwell International
Willingboro, NJ, United States
Transistor
123170449
Transistor 123170449
MOSFET, POWER,N-CH,VDSS 60V,RDS(ON) 0.2OHM,ID 2.7A,SOT-223,PD 3.1W,VGS +/-20V . FREE 2 YEAR RADWELL WARRANTY

MOSFET, POWER,N-CH,VDSS 60V,RDS(ON) 0.2OHM,ID 2.7A,SOT-223,PD 3.1W,VGS +/-20V . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFL014 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFL014
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFL014
MOSFET N-CH 60V 2.7A SOT223

MOSFET N-CH 60V 2.7A SOT223

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number IRFL014-ND 278-IRFL014 123170449 IRFL014
Product Name Single FETs, MOSFETs 60V 2.7A MOSFET Transistor Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
Single FETs, MOSFETs - AUIRFSA8409-7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
6 suppliers