Vishay Precision Group N-Channel 60V 37A TO-220 MOSFET Transistor IRFIZ48GPBF

Description
N-Channel MOSFET, 60V, 37A, 18mR, TO-220 Product overview: IRFIZ48GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 37A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 37A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIZ48GPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 60V, 37A, 18mR, TO-220 Product overview: IRFIZ48GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 37A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 37A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIZ48GPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 37A TO-220 MOSFET Transistor
278-IRFIZ48GPBF
N-Channel 60V 37A TO-220 MOSFET Transistor 278-IRFIZ48GPBF
N-Channel MOSFET, 60V, 37A, 18mR, TO-220 Product overview: IRFIZ48GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 37A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 37A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIZ48GPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 37A, 18mR, TO-220 Product overview: IRFIZ48GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 37A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 37A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIZ48GPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7084799 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7084799
MOSFETs 7084799
MOSFET N-Channel 60V 37A TO220FP

MOSFET N-Channel 60V 37A TO220FP

Supplier's Site
MOSFETs - 7084799P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7084799P
MOSFETs 7084799P
MOSFET N-Channel 60V 37A TO220FP

MOSFET N-Channel 60V 37A TO220FP

Supplier's Site
MOSFETs - 9189865 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9189865
MOSFETs 9189865
MOSFET N-Channel 60V 37A TO220FP

MOSFET N-Channel 60V 37A TO220FP

Supplier's Site
Single FETs, MOSFETs - IRFIZ48GPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFIZ48GPBF-ND
Single FETs, MOSFETs IRFIZ48GPBF-ND
N-Channel 60V 37A (Tc) 50W (Tc) Through Hole TO-220-3

N-Channel 60V 37A (Tc) 50W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIZ48GPBF - 1046964-IRFIZ48GPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIZ48GPBF
1046964-IRFIZ48GPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIZ48GPBF 1046964-IRFIZ48GPBF
Manufacturer: Vishay Win Source Part Number: 1046964-IRFIZ48GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 37A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 2400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 22A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1046964-IRFIZ48GPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 37A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 2400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 18 mOhm @ 22A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N-Ch, 60V, 37A, To-220 Rohs Compliant Vishay - 56AJ9873 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 37A, To-220 Rohs Compliant Vishay
56AJ9873
Mosfet, N-Ch, 60V, 37A, To-220 Rohs Compliant Vishay 56AJ9873
MOSFET, N-CH, 60V, 37A, TO-220 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 37A, TO-220 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 60V HEXFET MOSFET

MOSFET N-CH 60V HEXFET MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFIZ48GPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFIZ48GPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFIZ48GPBF
MOSFET N-CH 60V 37A TO220-3

MOSFET N-CH 60V 37A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFIZ48GPBF 7084799 7084799P IRFIZ48GPBF-ND 1046964-IRFIZ48GPBF 56AJ9873 IRFIZ48GPBF IRFIZ48GPBF
Product Name N-Channel 60V 37A TO-220 MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIZ48GPBF Mosfet, N-Ch, 60V, 37A, To-220 Rohs Compliant Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 50000 milliwatts 50000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075033K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF5210STRLTR-ND - DigiKey
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
8 suppliers