Vishay Precision Group MOSFETs IRFIZ24GPBF

Description
MOSFET N-Channel 60V 14A TO220FP
Request a Quote Datasheet
Description
MOSFET N-Channel 60V 14A TO220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1652815 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1652815
MOSFETs 1652815
MOSFET N-Channel 60V 14A TO220FP

MOSFET N-Channel 60V 14A TO220FP

Supplier's Site
Singapore, Singapore
N-Channel 60V 14A TO-220 MOSFET Transistor
278-IRFIZ24GPBF
N-Channel 60V 14A TO-220 MOSFET Transistor 278-IRFIZ24GPBF
N-Channel MOSFET, 60V, 14A, 100mR Rds On, TO-220 Product overview: IRFIZ24GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 14A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIZ24GPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 14A, 100mR Rds On, TO-220 Product overview: IRFIZ24GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 14A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIZ24GPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFIZ24GPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFIZ24GPBF-ND
Single FETs, MOSFETs IRFIZ24GPBF-ND
N-Channel 60V 14A (Tc) 37W (Tc) Through Hole TO-220-3

N-Channel 60V 14A (Tc) 37W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIZ24GPBF - 1046960-IRFIZ24GPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIZ24GPBF
1046960-IRFIZ24GPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIZ24GPBF 1046960-IRFIZ24GPBF
Manufacturer: Vishay Win Source Part Number: 1046960-IRFIZ24GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 37W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 640pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 100 mOhm @ 8.4A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1046960-IRFIZ24GPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 37W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 640pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 8.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
N Channel Mosfet, 60V, 14A, To-220; Channel Type Vishay - 63J6745 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 14A, To-220; Channel Type Vishay
63J6745
N Channel Mosfet, 60V, 14A, To-220; Channel Type Vishay 63J6745
N CHANNEL MOSFET, 60V, 14A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 14A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 60V, 14A, To-220 Rohs Compliant Vishay - 56AJ9871 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 14A, To-220 Rohs Compliant Vishay
56AJ9871
Mosfet, N-Ch, 60V, 14A, To-220 Rohs Compliant Vishay 56AJ9871
MOSFET, N-CH, 60V, 14A, TO-220 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 14A, TO-220 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFIZ24GPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFIZ24GPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFIZ24GPBF
MOSFET N-CH 60V 14A TO220-3

MOSFET N-CH 60V 14A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 60V HEXFET MOSFET

MOSFET N-CH 60V HEXFET MOSFET

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1652815 278-IRFIZ24GPBF IRFIZ24GPBF-ND 1046960-IRFIZ24GPBF 63J6745 56AJ9871 IRFIZ24GPBF IRFIZ24GPBF
Product Name MOSFETs N-Channel 60V 14A TO-220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIZ24GPBF N Channel Mosfet, 60V, 14A, To-220; Channel Type Vishay Mosfet, N-Ch, 60V, 14A, To-220 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220fp TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; SOT3; TO-220-3 TO-3; TO-220 TO-3; TO-220 TO-220; TO-220-3 Full Pack, Isolated Tab
Number of units in IC 1
PD 37000 milliwatts 37000 milliwatts
Unlock Full Specs
to access all available technical data