The IRFIZ14GPBF is an N-channel MOSFET in a TO-220 FULLPAK package, designed for high-voltage switching applications with isolated drain tab. It has a drain-source voltage rating of 60 V, a continuous drain current of 5.7 A at 100 °C, and a maximum on-resistance of 0.20 ‰ at Vᵣᵡ = 10 V. The device supports a 2.5 kV RMS isolation voltage between drain and lead, with a creepage distance of 4.8 mm, and operates up to 175 °C junction temperature. It meets RoHS Directive 2002/95/EC requirements. The package eliminates the need for external insulating hardware due to its integrated molding compound.
Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:27W; No. of Pins:3Pins RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 27AC6783 |
| Product Name | Channel Type Vishay |
| Package Type | TO-3 |