Vishay Precision Group FETs - Single - IRFIBF20GPBF IRFIBF20GPBF

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 759706-IRFIBF20GPBF Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Full Pack, Isolated Tab Power Dissipation (Maximum): 30W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 900V Id - Continuous Drain Current: 1.2A Rds On (Maximum) at Id, Vgs: 8Ohm at 720mA, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 38nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 490pF at 25V
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 759706-IRFIBF20GPBF Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Full Pack, Isolated Tab Power Dissipation (Maximum): 30W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 900V Id - Continuous Drain Current: 1.2A Rds On (Maximum) at Id, Vgs: 8Ohm at 720mA, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 38nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 490pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - IRFIBF20GPBF - 759706-IRFIBF20GPBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFIBF20GPBF
759706-IRFIBF20GPBF
FETs - Single - IRFIBF20GPBF 759706-IRFIBF20GPBF
Manufacturer: Vishay Siliconix Win Source Part Number: 759706-IRFIBF20GPBF Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Full Pack, Isolated Tab Power Dissipation (Maximum): 30W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 900V Id - Continuous Drain Current: 1.2A Rds On (Maximum) at Id, Vgs: 8Ohm at 720mA, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 38nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 490pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 759706-IRFIBF20GPBF
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Power Dissipation (Maximum): 30W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 900V
Id - Continuous Drain Current: 1.2A
Rds On (Maximum) at Id, Vgs: 8Ohm at 720mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 38nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 490pF at 25V

Buy Now
Singapore, Singapore
N-Channel 900V 1.2A TO-220 MOSFET Transistor
278-IRFIBF20GPBF
N-Channel 900V 1.2A TO-220 MOSFET Transistor 278-IRFIBF20GPBF
900V 1.2A N-Channel MOSFET TO-220 8R Product overview: IRFIBF20GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 1.2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 1.2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIBF20GPBF can be used for catalog matching and distributor lookup.

900V 1.2A N-Channel MOSFET TO-220 8R Product overview: IRFIBF20GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 1.2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 1.2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIBF20GPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 742-IRFIBF20GPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFIBF20GPBF-ND
Single FETs, MOSFETs 742-IRFIBF20GPBF-ND
N-Channel 900V 1.2A (Tc) 30W (Tc) Through Hole TO-220-3

N-Channel 900V 1.2A (Tc) 30W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 900V HEXFET MOSFET

MOSFET N-CH 900V HEXFET MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFIBF20GPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFIBF20GPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFIBF20GPBF
MOSFET N-CH 900V 1.2A TO220-3

MOSFET N-CH 900V 1.2A TO220-3

Supplier's Site
N Channel Mosfet, 900V, 1.2A To-220; Channel Type Vishay - 63J6734 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 900V, 1.2A To-220; Channel Type Vishay
63J6734
N Channel Mosfet, 900V, 1.2A To-220; Channel Type Vishay 63J6734
N CHANNEL MOSFET, 900V, 1.2A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:1.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 900V, 1.2A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:1.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Transistor - 16347217 - Radwell International
Willingboro, NJ, United States
Transistor
16347217
Transistor 16347217
N CHANNEL MOSFET, 900V, 1.2A TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:1.2A; DRAIN SOURCE VOLTAGE VDS:900V; ON RESISTANCE RDS(ON):8OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 900V, 1.2A TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:1.2A; DRAIN SOURCE VOLTAGE VDS:900V; ON RESISTANCE RDS(ON):8OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 759706-IRFIBF20GPBF 278-IRFIBF20GPBF 742-IRFIBF20GPBF-ND IRFIBF20GPBF IRFIBF20GPBF 63J6734 16347217
Product Name FETs - Single - IRFIBF20GPBF N-Channel 900V 1.2A TO-220 MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 900V, 1.2A To-220; Channel Type Vishay Transistor
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 900 volts
PD 30000 milliwatts 30000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data