Vishay Intertechnology, Inc. N-Channel 800V 1.4A TO-220 MOSFET Transistor IRFIBE20GPBF

Description
800V 1.4A N-Channel MOSFET TO-220 6.5R Product overview: IRFIBE20GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 1.4A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 1.4A, TO-220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFIBE20GPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
800V 1.4A N-Channel MOSFET TO-220 6.5R Product overview: IRFIBE20GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 1.4A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 1.4A, TO-220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFIBE20GPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 800V 1.4A TO-220 MOSFET Transistor
2088-IRFIBE20GPBF
N-Channel 800V 1.4A TO-220 MOSFET Transistor 2088-IRFIBE20GPBF
800V 1.4A N-Channel MOSFET TO-220 6.5R Product overview: IRFIBE20GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 1.4A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 1.4A, TO-220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFIBE20GPBF can be used for catalog matching and distributor lookup.

800V 1.4A N-Channel MOSFET TO-220 6.5R Product overview: IRFIBE20GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 1.4A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 1.4A, TO-220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFIBE20GPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1808699 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808699
MOSFETs 1808699
N channel ;VBRDSS 800 V; RDSon 6500 mO

N channel ;VBRDSS 800 V; RDSon 6500 mO

Supplier's Site
MOSFETs - 1808329 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808329
MOSFETs 1808329
N channel ;VBRDSS 800 V; RDSon 6500 mO

N channel ;VBRDSS 800 V; RDSon 6500 mO

Supplier's Site
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIBE20GPBF
135097-IRFIBE20GPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIBE20GPBF 135097-IRFIBE20GPBF
Manufacturer: Vishay Win Source Part Number: 135097-IRFIBE20GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Family Name: IRFIBE20 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 1.4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 530pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.5 Ohm @ 840mA, 10V Alternative Parts (Cross-Reference): 2SK1834; 2SK951-MR; FQPF2N80-NL; STP3NB80FP; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 135097-IRFIBE20GPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Family Name: IRFIBE20
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 1.4A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 530pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.5 Ohm @ 840mA, 10V
Alternative Parts (Cross-Reference): 2SK1834; 2SK951-MR; FQPF2N80-NL; STP3NB80FP;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRFIBE20GPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFIBE20GPBF-ND
Single FETs, MOSFETs IRFIBE20GPBF-ND
N-Channel 800V 1.4A (Tc) 30W (Tc) Through Hole TO-220-3

N-Channel 800V 1.4A (Tc) 30W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFIBE20GPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFIBE20GPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFIBE20GPBF
MOSFET N-CH 800V 1.4A TO220-3

MOSFET N-CH 800V 1.4A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 800V HEXFET MOSFET

MOSFET N-CH 800V HEXFET MOSFET

Buy Now Datasheet
MOSFET N-CH 800V 1.4A TO220FP - 880-IRFIBE20GPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 800V 1.4A TO220FP
880-IRFIBE20GPBF
MOSFET N-CH 800V 1.4A TO220FP 880-IRFIBE20GPBF
MOSFET N-CH 800V 1.4A TO220FP

MOSFET N-CH 800V 1.4A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IRFIBE20GPBF 1808699 135097-IRFIBE20GPBF IRFIBE20GPBF-ND IRFIBE20GPBF IRFIBE20GPBF 880-IRFIBE20GPBF
Product Name N-Channel 800V 1.4A TO-220 MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIBE20GPBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET N-CH 800V 1.4A TO220FP
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 30000 milliwatts 30000 milliwatts 30000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220FP TO-220; SOT3; TO-220-3 TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; TO-220-3 Full Pack, Isolated Tab
Unlock Full Specs
to access all available technical data