Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFIBC40GLCPBF

Description
N-Channel 600V 3.5A (Tc) 40W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 600V 3.5A (Tc) 40W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFIBC40GLCPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFIBC40GLCPBF-ND
Single FETs, MOSFETs IRFIBC40GLCPBF-ND
N-Channel 600V 3.5A (Tc) 40W (Tc) Through Hole TO-220-3

N-Channel 600V 3.5A (Tc) 40W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIBC40GLCPBF - 134645-IRFIBC40GLCPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIBC40GLCPBF
134645-IRFIBC40GLCPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIBC40GLCPBF 134645-IRFIBC40GLCPBF
Manufacturer: Vishay Win Source Part Number: 134645-IRFIBC40GLCPB F Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 3.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 1100pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 2.1A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 134645-IRFIBC40GLCPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 3.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 1100pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 2.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 3.5A MOSFET Transistor
278-IRFIBC40GLCPBF
N-Channel 600V 3.5A MOSFET Transistor 278-IRFIBC40GLCPBF
600V 3.5A N-Channel MOSFET TO-220AB Product overview: IRFIBC40GLCPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIBC40GLCPBF can be used for catalog matching and distributor lookup.

600V 3.5A N-Channel MOSFET TO-220AB Product overview: IRFIBC40GLCPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIBC40GLCPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFIBC40GLCPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFIBC40GLCPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFIBC40GLCPBF
MOSFET N-CH 600V 3.5A TO220-3

MOSFET N-CH 600V 3.5A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 600V HEXFET MOSFET

MOSFET N-CH 600V HEXFET MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFIBC40GLCPBF-ND 134645-IRFIBC40GLCPBF 278-IRFIBC40GLCPBF IRFIBC40GLCPBF IRFIBC40GLCPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIBC40GLCPBF N-Channel 600V 3.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; SOT3; TO-220-3 TO-220; TO-220-3 Full Pack, Isolated Tab
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data