Vishay Precision Group N-Channel 600V 5.5A MOSFET Transistor IRFIB6N60APBF

Description
600V 5.5A N-Channel MOSFET TO-220AB Product overview: IRFIB6N60APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIB6N60APBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 5.5A N-Channel MOSFET TO-220AB Product overview: IRFIB6N60APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIB6N60APBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 5.5A MOSFET Transistor
278-IRFIB6N60APBF
N-Channel 600V 5.5A MOSFET Transistor 278-IRFIB6N60APBF
600V 5.5A N-Channel MOSFET TO-220AB Product overview: IRFIB6N60APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIB6N60APBF can be used for catalog matching and distributor lookup.

600V 5.5A N-Channel MOSFET TO-220AB Product overview: IRFIB6N60APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIB6N60APBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFIB6N60APBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFIB6N60APBF-ND
Single FETs, MOSFETs IRFIB6N60APBF-ND
N-Channel 600V 5.5A (Tc) 60W (Tc) Through Hole TO-220-3

N-Channel 600V 5.5A (Tc) 60W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIB6N60APBF - 138322-IRFIB6N60APBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIB6N60APBF
138322-IRFIB6N60APBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIB6N60APBF 138322-IRFIB6N60APBF
Manufacturer: Vishay Win Source Part Number: 138322-IRFIB6N60APBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Family Name: IRFIB6N60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 5.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 49nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 750 mOhm @ 3.3A, 10V Alternative Parts (Cross-Reference): AOTF10N60L; MDFS10N60DTH; 2SK3569(STA4,Q); 2SK3569(MURATA,Q); Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 138322-IRFIB6N60APBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Family Name: IRFIB6N60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 5.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 49nC @ 10V
Max Input Capacitance: 1400pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 750 mOhm @ 3.3A, 10V
Alternative Parts (Cross-Reference): AOTF10N60L; MDFS10N60DTH; 2SK3569(STA4,Q); 2SK3569(MURATA,Q);
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFIB6N60APBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFIB6N60APBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFIB6N60APBF
MOSFET N-CH 600V 5.5A TO220-3

MOSFET N-CH 600V 5.5A TO220-3

Supplier's Site
Single FETs, MOSFETs - IRFIB6N60APBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFIB6N60APBF
Single FETs, MOSFETs IRFIB6N60APBF
MOSFET N-CH 600V 5.5A TO220-3

MOSFET N-CH 600V 5.5A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 600V HEXFET MOSFET

MOSFET N-CH 600V HEXFET MOSFET

Buy Now Datasheet
N Channel Mosfet, 600V, 5.5A, To-220Fp; Channel Type Vishay - 63J6739 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 600V, 5.5A, To-220Fp; Channel Type Vishay
63J6739
N Channel Mosfet, 600V, 5.5A, To-220Fp; Channel Type Vishay 63J6739
N CHANNEL MOSFET, 600V, 5.5A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:5.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 600V, 5.5A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:5.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFIB6N60APBF IRFIB6N60APBF-ND 138322-IRFIB6N60APBF IRFIB6N60APBF IRFIB6N60APBF IRFIB6N60APBF 63J6739
Product Name N-Channel 600V 5.5A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIB6N60APBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET N Channel Mosfet, 600V, 5.5A, To-220Fp; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
PD 60000 milliwatts 60000 milliwatts 60000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; SOT3; TO-220-3 TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; TO-220-3 Full Pack, Isolated Tab TO-3; TO-220
Unlock Full Specs
to access all available technical data

Similar Products