Manufacturer: Vishay
Win Source Part Number: 116436-IRFI9Z34GPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 42W (Tc)
Family Name: IRFI9Z34G
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 1100pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 140 mOhm @ 7.2A, 10V
Alternative Parts (Cross-Reference): 2SJ304(MBSH); 2SJ304(CANO); 2SJ304;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
P-Channel 60V 12A (Tc) 42W (Tc) Through Hole TO-220-3
P-Channel MOSFET, 60V, 12A, 140mR, TO-220 Product overview: IRFI9Z34GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 12A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI9Z34GPBF can be used for catalog matching and distributor lookup.
MOSFET P-CH 60V 12A TO220-3
P CHANNEL MOSFET, -60V, 12A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
MOSFET P-CH 60V 12A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 116436-IRFI9Z34GPBF | IRFI9Z34GPBF-ND | 278-IRFI9Z34GPBF | IRFI9Z34GPBF | IRFI9Z34GPBF | 63J6783 | IRFI9Z34GPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9Z34GPBF | Single FETs, MOSFETs | P-Channel 60V 12A TO-220 MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | P Channel Mosfet, -60V, 12A, To-220; Channel Type Vishay | Single FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| V(BR)DSS | 60 volts | 60 volts | |||||
| PD | 42000 milliwatts | 42000 milliwatts | 42000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |