Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9Z14GPBF IRFI9Z14GPBF

Description
Manufacturer: Vishay Win Source Part Number: 1046951-IRFI9Z14GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 27W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 5.3A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 270pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 500 mOhm @ 3.2A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1046951-IRFI9Z14GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 27W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 5.3A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 270pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 500 mOhm @ 3.2A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9Z14GPBF - 1046951-IRFI9Z14GPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9Z14GPBF
1046951-IRFI9Z14GPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9Z14GPBF 1046951-IRFI9Z14GPBF
Manufacturer: Vishay Win Source Part Number: 1046951-IRFI9Z14GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 27W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 5.3A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 270pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 500 mOhm @ 3.2A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1046951-IRFI9Z14GPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 27W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 5.3A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 270pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 500 mOhm @ 3.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRFI9Z14GPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFI9Z14GPBF-ND
Single FETs, MOSFETs IRFI9Z14GPBF-ND
P-Channel 60V 5.3A (Tc) 27W (Tc) Through Hole TO-220-3

P-Channel 60V 5.3A (Tc) 27W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
P-Channel 60V 5.3A MOSFET Transistor
278-IRFI9Z14GPBF
P-Channel 60V 5.3A MOSFET Transistor 278-IRFI9Z14GPBF
P-Channel MOSFET 60V 5.3A 500mR TO-220AB Product overview: IRFI9Z14GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI9Z14GPBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET 60V 5.3A 500mR TO-220AB Product overview: IRFI9Z14GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI9Z14GPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFI9Z14GPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFI9Z14GPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFI9Z14GPBF
MOSFET P-CH 60V 5.3A TO220-3

MOSFET P-CH 60V 5.3A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-CH -60V HEXFET MOSFET

MOSFET P-CH -60V HEXFET MOSFET

Buy Now Datasheet
Mosfet, P-Ch, 60V, 5.3A, To-220 Rohs Compliant Vishay - 56AJ9877 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 5.3A, To-220 Rohs Compliant Vishay
56AJ9877
Mosfet, P-Ch, 60V, 5.3A, To-220 Rohs Compliant Vishay 56AJ9877
MOSFET, P-CH, 60V, 5.3A, TO-220 ROHS COMPLIANT: YES

MOSFET, P-CH, 60V, 5.3A, TO-220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1046951-IRFI9Z14GPBF IRFI9Z14GPBF-ND 278-IRFI9Z14GPBF IRFI9Z14GPBF IRFI9Z14GPBF 56AJ9877
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9Z14GPBF Single FETs, MOSFETs P-Channel 60V 5.3A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, P-Ch, 60V, 5.3A, To-220 Rohs Compliant Vishay
Polarity P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 60 volts
PD 27000 milliwatts 27000 milliwatts
Unlock Full Specs
to access all available technical data