Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9634GPBF IRFI9634GPBF

Description
Manufacturer: Vishay Win Source Part Number: 1046950-IRFI9634GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 4.1A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 680pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1 Ohm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1046950-IRFI9634GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 4.1A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 680pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1 Ohm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9634GPBF - 1046950-IRFI9634GPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9634GPBF
1046950-IRFI9634GPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9634GPBF 1046950-IRFI9634GPBF
Manufacturer: Vishay Win Source Part Number: 1046950-IRFI9634GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 4.1A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 680pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1 Ohm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1046950-IRFI9634GPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 4.1A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 680pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1 Ohm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 7084780 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7084780
MOSFETs 7084780
MOSFET P-Channel 250V 4.1A TO220FP

MOSFET P-Channel 250V 4.1A TO220FP

Supplier's Site
MOSFETs - 7084780P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7084780P
MOSFETs 7084780P
MOSFET P-Channel 250V 4.1A TO220FP

MOSFET P-Channel 250V 4.1A TO220FP

Supplier's Site
MOSFETs - 1451620 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1451620
MOSFETs 1451620
MOSFET P-Channel 250V 4.1A TO220FP

MOSFET P-Channel 250V 4.1A TO220FP

Supplier's Site
Single FETs, MOSFETs - IRFI9634GPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFI9634GPBF-ND
Single FETs, MOSFETs IRFI9634GPBF-ND
P-Channel 250V 4.1A (Tc) 35W (Tc) Through Hole TO-220-3

P-Channel 250V 4.1A (Tc) 35W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
P-Channel 250V 4.1A TO-220 MOSFET Transistor
278-IRFI9634GPBF
P-Channel 250V 4.1A TO-220 MOSFET Transistor 278-IRFI9634GPBF
P-Channel MOSFET, 250V, 4.1A, 1R, TO-220 Product overview: IRFI9634GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 250V, 4.1A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 4.1A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI9634GPBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 250V, 4.1A, 1R, TO-220 Product overview: IRFI9634GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 250V, 4.1A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 4.1A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI9634GPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 16347153 - Radwell International
Willingboro, NJ, United States
Transistor
16347153
Transistor 16347153
POWER FIELD-EFFECT TRANSISTOR, 4.1A I(D), 250V, 1OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220FP. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 4.1A I(D), 250V, 1OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220FP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, P-Ch, 250V, 4.1A, To-220Fp Rohs Compliant Vishay - 56AJ9880 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 250V, 4.1A, To-220Fp Rohs Compliant Vishay
56AJ9880
Mosfet, P-Ch, 250V, 4.1A, To-220Fp Rohs Compliant Vishay 56AJ9880
MOSFET, P-CH, 250V, 4.1A, TO-220FP ROHS COMPLIANT: YES

MOSFET, P-CH, 250V, 4.1A, TO-220FP ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFI9634GPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFI9634GPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFI9634GPBF
MOSFET P-CH 250V 4.1A TO220-3

MOSFET P-CH 250V 4.1A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-CH -250V HEXFET MOSFET

MOSFET P-CH -250V HEXFET MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1046950-IRFI9634GPBF 7084780 7084780P IRFI9634GPBF-ND 278-IRFI9634GPBF 16347153 56AJ9880 IRFI9634GPBF IRFI9634GPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9634GPBF MOSFETs MOSFETs Single FETs, MOSFETs P-Channel 250V 4.1A TO-220 MOSFET Transistor Transistor Mosfet, P-Ch, 250V, 4.1A, To-220Fp Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel
V(BR)DSS 250 volts
PD 35000 milliwatts 35000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF1010ZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers