Vishay Precision Group Single FETs, MOSFETs IRFI9620GPBF

Description
P-Channel 200V 3A (Tc) 30W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
P-Channel 200V 3A (Tc) 30W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFI9620GPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFI9620GPBF-ND
Single FETs, MOSFETs IRFI9620GPBF-ND
P-Channel 200V 3A (Tc) 30W (Tc) Through Hole TO-220-3

P-Channel 200V 3A (Tc) 30W (Tc) Through Hole TO-220-3

Buy Now Datasheet
MOSFETs - 8152714 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8152714
MOSFETs 8152714
MOSFET P-Channel 200V 3A TO-220FP

MOSFET P-Channel 200V 3A TO-220FP

Supplier's Site
MOSFETs - 8152714P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8152714P
MOSFETs 8152714P
MOSFET P-Channel 200V 3A TO-220FP

MOSFET P-Channel 200V 3A TO-220FP

Supplier's Site
MOSFETs - 1451872 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1451872
MOSFETs 1451872
MOSFET P-Channel 200V 3A TO-220FP

MOSFET P-Channel 200V 3A TO-220FP

Supplier's Site
Singapore, Singapore
P-Channel 200V 3A TO-220 MOSFET Transistor
278-IRFI9620GPBF
P-Channel 200V 3A TO-220 MOSFET Transistor 278-IRFI9620GPBF
P-Channel MOSFET, 200V, 3A, 1.5R, TO-220 Product overview: IRFI9620GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V, 3A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI9620GPBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 200V, 3A, 1.5R, TO-220 Product overview: IRFI9620GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V, 3A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI9620GPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9620GPBF - 100787-IRFI9620GPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9620GPBF
100787-IRFI9620GPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9620GPBF 100787-IRFI9620GPBF
Manufacturer: Vishay Win Source Part Number: 100787-IRFI9620GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 3A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 340pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 1.8A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 100787-IRFI9620GPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 3A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 340pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 1.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFI9620GPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFI9620GPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFI9620GPBF
MOSFET P-CH 200V 3A TO220-3

MOSFET P-CH 200V 3A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-CH -200V HEXFET MOSFET

MOSFET P-CH -200V HEXFET MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFI9620GPBF-ND 8152714 8152714P 278-IRFI9620GPBF 100787-IRFI9620GPBF IRFI9620GPBF IRFI9620GPBF
Product Name Single FETs, MOSFETs MOSFETs MOSFETs P-Channel 200V 3A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9620GPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; To-220fp TO-220; TO-220 TO-220; SOT3; TO-220-3 TO-220; TO-220-3 Full Pack, Isolated Tab
MOSFET Operating Mode Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data