Vishay Precision Group Single FETs, MOSFETs IRFI9610GPBF

Description
P-Channel 200V 2A (Tc) 27W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
P-Channel 200V 2A (Tc) 27W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRFI9610GPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFI9610GPBF-ND
Single FETs, MOSFETs 742-IRFI9610GPBF-ND
P-Channel 200V 2A (Tc) 27W (Tc) Through Hole TO-220-3

P-Channel 200V 2A (Tc) 27W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
200V 2A TO220 MOSFET Transistor
278-IRFI9610GPBF
200V 2A TO220 MOSFET Transistor 278-IRFI9610GPBF
MOSFET P-CH 200V 2A TO220-3 Product overview: IRFI9610GPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 2A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI9610GPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 200V 2A TO220-3 Product overview: IRFI9610GPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 2A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI9610GPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9610GPBF - 1046949-IRFI9610GPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9610GPBF
1046949-IRFI9610GPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9610GPBF 1046949-IRFI9610GPBF
Manufacturer: Vishay Win Source Part Number: 1046949-IRFI9610GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 27W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 180pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 1.2A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1046949-IRFI9610GPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 27W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 2A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 180pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 1.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 5432193 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5432193
MOSFETs 5432193
MOSFET P-Channel 200V 2A TO220FP

MOSFET P-Channel 200V 2A TO220FP

Supplier's Site
MOSFETs - 1780862 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780862
MOSFETs 1780862
MOSFET P-Channel 200V 2A TO220FP

MOSFET P-Channel 200V 2A TO220FP

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFI9610GPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFI9610GPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFI9610GPBF
MOSFET P-CH 200V 2A TO220-3

MOSFET P-CH 200V 2A TO220-3

Supplier's Site
P Channel Mosfet, -200V, 2A, To-220; Channel Type Vishay - 63J6787 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -200V, 2A, To-220; Channel Type Vishay
63J6787
P Channel Mosfet, -200V, 2A, To-220; Channel Type Vishay 63J6787
P CHANNEL MOSFET, -200V, 2A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -200V, 2A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-CH -200V HEXFET MOSFET

MOSFET P-CH -200V HEXFET MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-IRFI9610GPBF-ND 278-IRFI9610GPBF 1046949-IRFI9610GPBF 5432193 1780862 IRFI9610GPBF 63J6787 IRFI9610GPBF
Product Name Single FETs, MOSFETs 200V 2A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9610GPBF MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -200V, 2A, To-220; Channel Type Vishay MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel
Package Type TO-220; TO-220-3 Full Pack, Isolated Tab Tube TO-220; SOT3; TO-220-3 TO-220; To-220fp TO-220; TO-220 TO-220; TO-220-3 Full Pack, Isolated Tab TO-3; TO-220
PD 27000 milliwatts 27000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data