Vishay Precision Group MOSFETs IRFI9530GPBF

Description
P channel Mosfet
Request a Quote Datasheet
Description
P channel Mosfet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2567291 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567291
MOSFETs 2567291
P channel Mosfet

P channel Mosfet

Supplier's Site
MOSFETs - 2567291P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567291P
MOSFETs 2567291P
P channel Mosfet

P channel Mosfet

Supplier's Site
MOSFETs - 2567290 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567290
MOSFETs 2567290
P channel Mosfet

P channel Mosfet

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9530GPBF - 040720-IRFI9530GPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9530GPBF
040720-IRFI9530GPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9530GPBF 040720-IRFI9530GPBF
Manufacturer: Vishay Win Source Part Number: 040720-IRFI9530GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 7.7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 860pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 300 mOhm @ 4.6A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 040720-IRFI9530GPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 7.7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 860pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 300 mOhm @ 4.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
P-Channel 100V 7.7A TO-220 MOSFET Transistor
278-IRFI9530GPBF
P-Channel 100V 7.7A TO-220 MOSFET Transistor 278-IRFI9530GPBF
P-Channel MOSFET, 100V, 7.7A, 300mR, TO-220 Product overview: IRFI9530GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 7.7A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.7A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI9530GPBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 100V, 7.7A, 300mR, TO-220 Product overview: IRFI9530GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 7.7A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.7A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI9530GPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFI9530GPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFI9530GPBF-ND
Single FETs, MOSFETs IRFI9530GPBF-ND
P-Channel 100V 7.7A (Tc) 42W (Tc) Through Hole TO-220-3

P-Channel 100V 7.7A (Tc) 42W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Single FETs, MOSFETs - IRFI9530GPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFI9530GPBF
Single FETs, MOSFETs IRFI9530GPBF
MOSFET P-CH 100V 7.7A TO220-3

MOSFET P-CH 100V 7.7A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-CH -100V HEXFET MOSFET

MOSFET P-CH -100V HEXFET MOSFET

Buy Now Datasheet
Mosfet, P-Ch, 100V, 7.7A, 175Deg C, 38W; Channel Type Vishay - 38K2537 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 100V, 7.7A, 175Deg C, 38W; Channel Type Vishay
38K2537
Mosfet, P-Ch, 100V, 7.7A, 175Deg C, 38W; Channel Type Vishay 38K2537
MOSFET, P-CH, 100V, 7.7A, 175DEG C, 38W; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:7.7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P-CH, 100V, 7.7A, 175DEG C, 38W; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:7.7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFI9530GPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFI9530GPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFI9530GPBF
MOSFET P-CH 100V 7.7A TO220-3

MOSFET P-CH 100V 7.7A TO220-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2567291 040720-IRFI9530GPBF 278-IRFI9530GPBF IRFI9530GPBF-ND IRFI9530GPBF IRFI9530GPBF 38K2537 IRFI9530GPBF
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9530GPBF P-Channel 100V 7.7A TO-220 MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, P-Ch, 100V, 7.7A, 175Deg C, 38W; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-220; TO-220 TO-220; SOT3; TO-220-3 TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; TO-220-3 Full Pack, Isolated Tab TO-3 TO-220; TO-220-3 Full Pack, Isolated Tab
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 100 volts 100 volts
PD 42000 milliwatts 42000 milliwatts 42000 milliwatts
Unlock Full Specs
to access all available technical data