Vishay Precision Group Transistor Polarity Vishay IRFI9520GPBF.

Description
Transistor Polarity:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:5.2A; On Resistance Rds(on):0.6ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; No. of Pins:3PinsRoHS Compliant: No
Description
Transistor Polarity:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:5.2A; On Resistance Rds(on):0.6ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; No. of Pins:3PinsRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Vishay - 14AC9238 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Vishay
14AC9238
Transistor Polarity Vishay 14AC9238
Transistor Polarity:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:5.2A; On Resistance Rds(on):0.6ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; No. of Pins:3PinsRoHS Compliant: No

Transistor Polarity:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:5.2A; On Resistance Rds(on):0.6ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; No. of Pins:3PinsRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 14AC9238
Product Name Transistor Polarity Vishay
Transistor Type Transistor Polarity Vishay
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1694151P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT223; SOT-223
View Details
60 V, 300 mA dual N-channel Trench MOSFET - 2N7002BKSH - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT363-3 SOT363-3
View Details
2 suppliers