Vishay Intertechnology, Inc. P-Channel 100V 5.2A TO-220 MOSFET Transistor IRFI9520GPBF

Description
P-Channel MOSFET, 100V, 5.2A, 600mR, TO-220 Product overview: IRFI9520GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 5.2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI9520GPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, 100V, 5.2A, 600mR, TO-220 Product overview: IRFI9520GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 5.2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI9520GPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 100V 5.2A TO-220 MOSFET Transistor
278-IRFI9520GPBF
P-Channel 100V 5.2A TO-220 MOSFET Transistor 278-IRFI9520GPBF
P-Channel MOSFET, 100V, 5.2A, 600mR, TO-220 Product overview: IRFI9520GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 5.2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI9520GPBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 100V, 5.2A, 600mR, TO-220 Product overview: IRFI9520GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 5.2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI9520GPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFI9520GPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFI9520GPBF-ND
Single FETs, MOSFETs IRFI9520GPBF-ND
P-Channel 100V 5.2A (Tc) 37W (Tc) Through Hole TO-220-3

P-Channel 100V 5.2A (Tc) 37W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9520GPBF - 069487-IRFI9520GPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9520GPBF
069487-IRFI9520GPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9520GPBF 069487-IRFI9520GPBF
Manufacturer: Vishay Win Source Part Number: 069487-IRFI9520GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 37W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 5.2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 390pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 600 mOhm @ 3.1A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 069487-IRFI9520GPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 37W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 5.2A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 390pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 600 mOhm @ 3.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET P-CH -100V HEXFET MOSFET

MOSFET P-CH -100V HEXFET MOSFET

Buy Now Datasheet
Mosfet, P-Ch, 100V, 5.2A, To-220 Rohs Compliant Vishay - 56AJ9879 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 100V, 5.2A, To-220 Rohs Compliant Vishay
56AJ9879
Mosfet, P-Ch, 100V, 5.2A, To-220 Rohs Compliant Vishay 56AJ9879
MOSFET, P-CH, 100V, 5.2A, TO-220 ROHS COMPLIANT: YES

MOSFET, P-CH, 100V, 5.2A, TO-220 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFI9520GPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFI9520GPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFI9520GPBF
MOSFET P-CH 100V 5.2A TO220-3

MOSFET P-CH 100V 5.2A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFI9520GPBF IRFI9520GPBF-ND 069487-IRFI9520GPBF IRFI9520GPBF 56AJ9879 IRFI9520GPBF
Product Name P-Channel 100V 5.2A TO-220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9520GPBF MOSFET Mosfet, P-Ch, 100V, 5.2A, To-220 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
PD 37000 milliwatts 37000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data