Vishay Precision Group N-Channel 500V 4.6A MOSFET Transistor IRFI840GPBF

Description
500V 4.6A N-Channel MOSFET TO-220AB Product overview: IRFI840GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI840GPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V 4.6A N-Channel MOSFET TO-220AB Product overview: IRFI840GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI840GPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500V 4.6A MOSFET Transistor
278-IRFI840GPBF
N-Channel 500V 4.6A MOSFET Transistor 278-IRFI840GPBF
500V 4.6A N-Channel MOSFET TO-220AB Product overview: IRFI840GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI840GPBF can be used for catalog matching and distributor lookup.

500V 4.6A N-Channel MOSFET TO-220AB Product overview: IRFI840GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI840GPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 5408279 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5408279
MOSFETs 5408279
MOSFET N-Channel 500V 4.6A TO220FP

MOSFET N-Channel 500V 4.6A TO220FP

Supplier's Site
MOSFETs - 5408279P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5408279P
MOSFETs 5408279P
MOSFET N-Channel 500V 4.6A TO220FP

MOSFET N-Channel 500V 4.6A TO220FP

Supplier's Site
MOSFETs - 1780811 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780811
MOSFETs 1780811
MOSFET N-Channel 500V 4.6A TO220FP

MOSFET N-Channel 500V 4.6A TO220FP

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI840GPBF - 017610-IRFI840GPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI840GPBF
017610-IRFI840GPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI840GPBF 017610-IRFI840GPBF
Manufacturer: Vishay Win Source Part Number: 017610-IRFI840GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Family Name: IRFI840G Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 4.6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 67nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 850 mOhm @ 2.8A, 10V Alternative Parts (Cross-Reference): HIRF840; IPA50R650CEXKSA2; FDPF8N50NZT; IRF840I; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 017610-IRFI840GPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Family Name: IRFI840G
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 4.6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 67nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 850 mOhm @ 2.8A, 10V
Alternative Parts (Cross-Reference): HIRF840; IPA50R650CEXKSA2; FDPF8N50NZT; IRF840I;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRFI840GPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFI840GPBF-ND
Single FETs, MOSFETs IRFI840GPBF-ND
N-Channel 500V 4.6A (Tc) 40W (Tc) Through Hole TO-220-3

N-Channel 500V 4.6A (Tc) 40W (Tc) Through Hole TO-220-3

Buy Now Datasheet
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.85Ohm;ID 4.6A;TO-220 Full-Pak;PD 40W - 70078905 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.85Ohm;ID 4.6A;TO-220 Full-Pak;PD 40W
70078905
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.85Ohm;ID 4.6A;TO-220 Full-Pak;PD 40W 70078905
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.85Ohm;ID 4.6A;TO-220 Full-Pak;PD 40W

MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.85Ohm;ID 4.6A;TO-220 Full-Pak;PD 40W

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFI840GPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFI840GPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFI840GPBF
MOSFET N-CH 500V 4.6A TO220-3

MOSFET N-CH 500V 4.6A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 500V HEXFET MOSFET

MOSFET N-CH 500V HEXFET MOSFET

Buy Now Datasheet
Transistor - 16347109 - Radwell International
Willingboro, NJ, United States
Transistor
16347109
Transistor 16347109
POWER FIELD-EFFECT TRANSISTOR, 4.6A I(D), 500V, 0.85OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 4.6A I(D), 500V, 0.85OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFI840GPBF 5408279 5408279P 017610-IRFI840GPBF IRFI840GPBF-ND 70078905 IRFI840GPBF IRFI840GPBF 16347109
Product Name N-Channel 500V 4.6A MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI840GPBF Single FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.85Ohm;ID 4.6A;TO-220 Full-Pak;PD 40W Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Transistor
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 40000 milliwatts 40000 milliwatts 40000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220fp TO-220; TO-220FP TO-220; SOT3; TO-220-3 TO-220; TO-220-3 Full Pack, Isolated Tab TO-220 TO-220; TO-220-3 Full Pack, Isolated Tab
Unlock Full Specs
to access all available technical data