Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI840GLCPBF IRFI840GLCPBF

Description
Manufacturer: Vishay Win Source Part Number: 133838-IRFI840GLCPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 1100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 850 mOhm @ 2.7A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 133838-IRFI840GLCPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 1100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 850 mOhm @ 2.7A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI840GLCPBF - 133838-IRFI840GLCPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI840GLCPBF
133838-IRFI840GLCPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI840GLCPBF 133838-IRFI840GLCPBF
Manufacturer: Vishay Win Source Part Number: 133838-IRFI840GLCPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 1100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 850 mOhm @ 2.7A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 133838-IRFI840GLCPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 4.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 1100pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 850 mOhm @ 2.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRFI840GLCPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFI840GLCPBF-ND
Single FETs, MOSFETs IRFI840GLCPBF-ND
N-Channel 500V 4.5A (Tc) 40W (Tc) Through Hole TO-220-3

N-Channel 500V 4.5A (Tc) 40W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 500V 4.5A TO-220 MOSFET Transistor
278-IRFI840GLCPBF
N-Channel 500V 4.5A TO-220 MOSFET Transistor 278-IRFI840GLCPBF
N-Channel MOSFET, 500V, 4.5A, 850mR Rds On, TO-220 Product overview: IRFI840GLCPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 4.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI840GLCPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 500V, 4.5A, 850mR Rds On, TO-220 Product overview: IRFI840GLCPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 4.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI840GLCPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 16347105 - Radwell International
Willingboro, NJ, United States
Transistor
16347105
Transistor 16347105
POWER FIELD-EFFECT TRANSISTOR, 4.5A I(D), 500V, 0.85OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB, SINGLE WITH BUILT-IN DIODE. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 4.5A I(D), 500V, 0.85OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB, SINGLE WITH BUILT-IN DIODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Trans MOSFET N-CH 500V 4.5A 3-Pin(3+Tab) TO-220FP - 880-IRFI840GLCPBF - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 500V 4.5A 3-Pin(3+Tab) TO-220FP
880-IRFI840GLCPBF
Trans MOSFET N-CH 500V 4.5A 3-Pin(3+Tab) TO-220FP 880-IRFI840GLCPBF
Trans MOSFET N-CH 500V 4.5A 3-Pin(3+Tab) TO-220FP

Trans MOSFET N-CH 500V 4.5A 3-Pin(3+Tab) TO-220FP

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFI840GLCPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFI840GLCPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFI840GLCPBF
MOSFET N-CH 500V 4.5A TO220-3

MOSFET N-CH 500V 4.5A TO220-3

Supplier's Site
N Channel Mosfet, 500V, 4.5A, To-220Fp; Transistor Polarity Vishay - 63J6781 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 500V, 4.5A, To-220Fp; Transistor Polarity Vishay
63J6781
N Channel Mosfet, 500V, 4.5A, To-220Fp; Transistor Polarity Vishay 63J6781
N CHANNEL MOSFET, 500V, 4.5A, TO-220FP; Transistor Polarity:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.85ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

N CHANNEL MOSFET, 500V, 4.5A, TO-220FP; Transistor Polarity:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.85ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 500V, 4.5A, To-220Fp Rohs Compliant Vishay - 56AJ9876 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 4.5A, To-220Fp Rohs Compliant Vishay
56AJ9876
Mosfet, N-Ch, 500V, 4.5A, To-220Fp Rohs Compliant Vishay 56AJ9876
MOSFET, N-CH, 500V, 4.5A, TO-220FP ROHS COMPLIANT: YES

MOSFET, N-CH, 500V, 4.5A, TO-220FP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 133838-IRFI840GLCPBF IRFI840GLCPBF-ND 278-IRFI840GLCPBF 16347105 880-IRFI840GLCPBF IRFI840GLCPBF 63J6781 56AJ9876
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI840GLCPBF Single FETs, MOSFETs N-Channel 500V 4.5A TO-220 MOSFET Transistor Transistor Trans MOSFET N-CH 500V 4.5A 3-Pin(3+Tab) TO-220FP Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 500V, 4.5A, To-220Fp; Transistor Polarity Vishay Mosfet, N-Ch, 500V, 4.5A, To-220Fp Rohs Compliant Vishay
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 500 volts 500 volts
PD 40000 milliwatts 40000 milliwatts 40000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220-3 TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; TO-220-3 Full Pack, Isolated Tab TO-3; TO-220 TO-3; TO-220
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
200V 72A MOSFET Transistor - 278-AUIRFS4127 - ERSAELECTRONICS PTE. LTD.
Specs
PD 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers