Vishay Precision Group Single FETs, MOSFETs IRFI740GPBF

Description
N-Channel 400V 5.4A (Tc) 40W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 400V 5.4A (Tc) 40W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFI740GPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFI740GPBF-ND
Single FETs, MOSFETs IRFI740GPBF-ND
N-Channel 400V 5.4A (Tc) 40W (Tc) Through Hole TO-220-3

N-Channel 400V 5.4A (Tc) 40W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 400V 5.4A TO-220 MOSFET Transistor
278-IRFI740GPBF
N-Channel 400V 5.4A TO-220 MOSFET Transistor 278-IRFI740GPBF
N-Channel MOSFET, 400V, 5.4A, 550mR, TO-220 Product overview: IRFI740GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 5.4A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 5.4A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI740GPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 400V, 5.4A, 550mR, TO-220 Product overview: IRFI740GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 5.4A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 5.4A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI740GPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 5429692 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429692
MOSFETs 5429692
MOSFET N-Channel 400V 5.4A TO220FP

MOSFET N-Channel 400V 5.4A TO220FP

Supplier's Site
MOSFETs - 5429692P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429692P
MOSFETs 5429692P
MOSFET N-Channel 400V 5.4A TO220FP

MOSFET N-Channel 400V 5.4A TO220FP

Supplier's Site
MOSFETs - 1780849 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780849
MOSFETs 1780849
MOSFET N-Channel 400V 5.4A TO220FP

MOSFET N-Channel 400V 5.4A TO220FP

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI740GPBF - 132866-IRFI740GPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI740GPBF
132866-IRFI740GPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI740GPBF 132866-IRFI740GPBF
Manufacturer: Vishay Win Source Part Number: 132866-IRFI740GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 5.4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 66nC @ 10V Max Input Capacitance: 1370pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 550 mOhm @ 3.2A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 132866-IRFI740GPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 5.4A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 66nC @ 10V
Max Input Capacitance: 1370pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 550 mOhm @ 3.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, N-Ch, 400V, 5.4A, 150Deg C, 40W; Channel Type Vishay - 38K2531 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 400V, 5.4A, 150Deg C, 40W; Channel Type Vishay
38K2531
Mosfet, N-Ch, 400V, 5.4A, 150Deg C, 40W; Channel Type Vishay 38K2531
MOSFET, N-CH, 400V, 5.4A, 150DEG C, 40W; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:5.4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 400V, 5.4A, 150DEG C, 40W; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:5.4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 400V HEXFET MOSFET

MOSFET N-CH 400V HEXFET MOSFET

Buy Now Datasheet
Transistor - 16347089 - Radwell International
Willingboro, NJ, United States
Transistor
16347089
Transistor 16347089
TRANSISTOR, MOSFET, N-CHANNEL, 400V, 5.4A, 40W, 24NS FALL, 25NS RISE, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET, N-CHANNEL, 400V, 5.4A, 40W, 24NS FALL, 25NS RISE, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - IRFI740GPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFI740GPBF
Single FETs, MOSFETs IRFI740GPBF
MOSFET N-CH 400V 5.4A TO220-3

MOSFET N-CH 400V 5.4A TO220-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFI740GPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFI740GPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFI740GPBF
MOSFET N-CH 400V 5.4A TO220-3

MOSFET N-CH 400V 5.4A TO220-3

Supplier's Site
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.55Ohm;ID 5.4A;TO-220 Full-Pak;PD 40W - 70079048 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.55Ohm;ID 5.4A;TO-220 Full-Pak;PD 40W
70079048
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.55Ohm;ID 5.4A;TO-220 Full-Pak;PD 40W 70079048
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.55Ohm;ID 5.4A;TO-220 Full-Pak;PD 40W

MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.55Ohm;ID 5.4A;TO-220 Full-Pak;PD 40W

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFI740GPBF-ND 278-IRFI740GPBF 5429692 5429692P 132866-IRFI740GPBF 38K2531 IRFI740GPBF 16347089 IRFI740GPBF IRFI740GPBF 70079048
Product Name Single FETs, MOSFETs N-Channel 400V 5.4A TO-220 MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI740GPBF Mosfet, N-Ch, 400V, 5.4A, 150Deg C, 40W; Channel Type Vishay MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.55Ohm;ID 5.4A;TO-220 Full-Pak;PD 40W
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; To-220fp TO-220; TO-220 TO-220; SOT3; TO-220-3 TO-3 TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; TO-220-3 Full Pack, Isolated Tab TO-220
PD 40000 milliwatts 40000 milliwatts 40000 milliwatts 40000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data