Vishay Precision Group Single FETs, MOSFETs IRFI720GPBF

Description
N-Channel 400V 2.6A (Tc) 30W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 400V 2.6A (Tc) 30W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFI720GPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFI720GPBF-ND
Single FETs, MOSFETs IRFI720GPBF-ND
N-Channel 400V 2.6A (Tc) 30W (Tc) Through Hole TO-220-3

N-Channel 400V 2.6A (Tc) 30W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI720GPBF - 104073-IRFI720GPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI720GPBF
104073-IRFI720GPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI720GPBF 104073-IRFI720GPBF
Manufacturer: Vishay Win Source Part Number: 104073-IRFI720GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 2.6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 410pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.8 Ohm @ 1.6A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 104073-IRFI720GPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 2.6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 410pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.8 Ohm @ 1.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 400V 2.6A TO-220 MOSFET Transistor
278-IRFI720GPBF
N-Channel 400V 2.6A TO-220 MOSFET Transistor 278-IRFI720GPBF
400V 2.6A N-Channel MOSFET TO-220 1.8R Product overview: IRFI720GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 2.6A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 2.6A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI720GPBF can be used for catalog matching and distributor lookup.

400V 2.6A N-Channel MOSFET TO-220 1.8R Product overview: IRFI720GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 2.6A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 2.6A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI720GPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 400V HEXFET MOSFET

MOSFET N-CH 400V HEXFET MOSFET

Buy Now Datasheet
Mosfet Transistor, N Channel, 2.6 A, 400 V, 1.8 Ohm, 10 V, 4 V Rohs Compliant Vishay - 38K2528 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 2.6 A, 400 V, 1.8 Ohm, 10 V, 4 V Rohs Compliant Vishay
38K2528
Mosfet Transistor, N Channel, 2.6 A, 400 V, 1.8 Ohm, 10 V, 4 V Rohs Compliant Vishay 38K2528
MOSFET Transistor, N Channel, 2.6 A, 400 V, 1.8 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 2.6 A, 400 V, 1.8 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFI720GPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFI720GPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFI720GPBF
MOSFET N-CH 400V 2.6A TO220-3

MOSFET N-CH 400V 2.6A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFI720GPBF-ND 104073-IRFI720GPBF 278-IRFI720GPBF IRFI720GPBF 38K2528 IRFI720GPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI720GPBF N-Channel 400V 2.6A TO-220 MOSFET Transistor MOSFET Mosfet Transistor, N Channel, 2.6 A, 400 V, 1.8 Ohm, 10 V, 4 V Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; SOT3; TO-220-3 TO-3 TO-220; TO-220-3 Full Pack, Isolated Tab
V(BR)DSS 400 volts
Unlock Full Specs
to access all available technical data