Vishay Precision Group MOSFETs IRFI644GPBF

Description
N channel ;VBRDSS 250 V; RDSon 280 mOh
Request a Quote Datasheet
Description
N channel ;VBRDSS 250 V; RDSon 280 mOh
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1808661 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808661
MOSFETs 1808661
N channel ;VBRDSS 250 V; RDSon 280 mOh

N channel ;VBRDSS 250 V; RDSon 280 mOh

Supplier's Site
MOSFETs - 1808325 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808325
MOSFETs 1808325
N channel ;VBRDSS 250 V; RDSon 280 mOh

N channel ;VBRDSS 250 V; RDSon 280 mOh

Supplier's Site
Single FETs, MOSFETs - IRFI644GPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFI644GPBF-ND
Single FETs, MOSFETs IRFI644GPBF-ND
N-Channel 250V 7.9A (Tc) 40W (Tc) Through Hole TO-220-3

N-Channel 250V 7.9A (Tc) 40W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI644GPBF - 017089-IRFI644GPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI644GPBF
017089-IRFI644GPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI644GPBF 017089-IRFI644GPBF
Manufacturer: Vishay Win Source Part Number: 017089-IRFI644GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 7.9A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 280 mOhm @ 4.7A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 017089-IRFI644GPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 7.9A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 68nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 280 mOhm @ 4.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 250V 7.9A TO-220 MOSFET Transistor
278-IRFI644GPBF
N-Channel 250V 7.9A TO-220 MOSFET Transistor 278-IRFI644GPBF
N-Channel MOSFET, 250V, 7.9A, 280mR, TO-220 Product overview: IRFI644GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 7.9A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 7.9A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI644GPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 250V, 7.9A, 280mR, TO-220 Product overview: IRFI644GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 7.9A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 7.9A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI644GPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFI644GPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFI644GPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFI644GPBF
MOSFET N-CH 250V 7.9A TO220-3

MOSFET N-CH 250V 7.9A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 250V HEXFET MOSFET

MOSFET N-CH 250V HEXFET MOSFET

Buy Now Datasheet
N Channel Mosfet, 250V, 7.9A, To-220Fp; Transistor Polarity Vishay - 63J6772 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 250V, 7.9A, To-220Fp; Transistor Polarity Vishay
63J6772
N Channel Mosfet, 250V, 7.9A, To-220Fp; Transistor Polarity Vishay 63J6772
N CHANNEL MOSFET, 250V, 7.9A, TO-220FP; Transistor Polarity:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:7.9A; On Resistance Rds(on):0.28ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

N CHANNEL MOSFET, 250V, 7.9A, TO-220FP; Transistor Polarity:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:7.9A; On Resistance Rds(on):0.28ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 250V, 7.9A, To-220Fp Rohs Compliant Vishay - 56AJ9875 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 7.9A, To-220Fp Rohs Compliant Vishay
56AJ9875
Mosfet, N-Ch, 250V, 7.9A, To-220Fp Rohs Compliant Vishay 56AJ9875
MOSFET, N-CH, 250V, 7.9A, TO-220FP ROHS COMPLIANT: YES

MOSFET, N-CH, 250V, 7.9A, TO-220FP ROHS COMPLIANT: YES

Supplier's Site
MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 0.28Ohm;ID 7.9A;TO-220 Full-Pak;PD 40W - 70078904 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 0.28Ohm;ID 7.9A;TO-220 Full-Pak;PD 40W
70078904
MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 0.28Ohm;ID 7.9A;TO-220 Full-Pak;PD 40W 70078904
MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 0.28Ohm;ID 7.9A;TO-220 Full-Pak;PD 40W

MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 0.28Ohm;ID 7.9A;TO-220 Full-Pak;PD 40W

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1808661 IRFI644GPBF-ND 017089-IRFI644GPBF 278-IRFI644GPBF IRFI644GPBF IRFI644GPBF 63J6772 56AJ9875 70078904
Product Name MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI644GPBF N-Channel 250V 7.9A TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Channel Mosfet, 250V, 7.9A, To-220Fp; Transistor Polarity Vishay Mosfet, N-Ch, 250V, 7.9A, To-220Fp Rohs Compliant Vishay MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 0.28Ohm;ID 7.9A;TO-220 Full-Pak;PD 40W
Package Type TO-220; TO-220FP TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; SOT3; TO-220-3 TO-220; TO-220-3 Full Pack, Isolated Tab TO-3; TO-220 TO-3; TO-220 TO-220
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 250 volts 250 volts
PD 40000 milliwatts 40000 milliwatts 40000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data