N CHANNEL MOSFET, 200V, 9.8A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:9.8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 26AC0507 |
| Product Name | N Channel Mosfet, 200V, 9.8A, To-220Fp; Channel Type Vishay |
| Polarity | N-Channel |