Vishay Precision Group N-Channel 200V 4.1A TO-220 MOSFET Transistor IRFI620GPBF

Description
N-Channel MOSFET, 200V, 4.1A, 800mR, TO-220 Product overview: IRFI620GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 4.1A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 4.1A, TO-220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFI620GPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 200V, 4.1A, 800mR, TO-220 Product overview: IRFI620GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 4.1A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 4.1A, TO-220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFI620GPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 200V 4.1A TO-220 MOSFET Transistor
2088-IRFI620GPBF
N-Channel 200V 4.1A TO-220 MOSFET Transistor 2088-IRFI620GPBF
N-Channel MOSFET, 200V, 4.1A, 800mR, TO-220 Product overview: IRFI620GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 4.1A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 4.1A, TO-220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFI620GPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 200V, 4.1A, 800mR, TO-220 Product overview: IRFI620GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 4.1A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 4.1A, TO-220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFI620GPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFI620GPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFI620GPBF-ND
Single FETs, MOSFETs IRFI620GPBF-ND
N-Channel 200V 4.1A (Tc) 30W (Tc) Through Hole TO-220-3

N-Channel 200V 4.1A (Tc) 30W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI620GPBF - 125273-IRFI620GPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI620GPBF
125273-IRFI620GPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI620GPBF 125273-IRFI620GPBF
Manufacturer: Vishay Win Source Part Number: 125273-IRFI620GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 4.1A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 260pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 800 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 125273-IRFI620GPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 4.1A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 260pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 800 mOhm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 200V HEXFET MOSFET

MOSFET N-CH 200V HEXFET MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 200V, 4.1A, To-220Fp Rohs Compliant Vishay - 56AJ9874 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 4.1A, To-220Fp Rohs Compliant Vishay
56AJ9874
Mosfet, N-Ch, 200V, 4.1A, To-220Fp Rohs Compliant Vishay 56AJ9874
MOSFET, N-CH, 200V, 4.1A, TO-220FP ROHS COMPLIANT: YES

MOSFET, N-CH, 200V, 4.1A, TO-220FP ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFI620GPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFI620GPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFI620GPBF
MOSFET N-CH 200V 4.1A TO220-3

MOSFET N-CH 200V 4.1A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-IRFI620GPBF IRFI620GPBF-ND 125273-IRFI620GPBF IRFI620GPBF 56AJ9874 IRFI620GPBF
Product Name N-Channel 200V 4.1A TO-220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI620GPBF MOSFET Mosfet, N-Ch, 200V, 4.1A, To-220Fp Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 30000 milliwatts 30000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data