Vishay Precision Group Single FETs, MOSFETs IRFI540GPBF

Description
N-Channel 100V 17A (Tc) 48W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 100V 17A (Tc) 48W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFI540GPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFI540GPBF-ND
Single FETs, MOSFETs IRFI540GPBF-ND
N-Channel 100V 17A (Tc) 48W (Tc) Through Hole TO-220-3

N-Channel 100V 17A (Tc) 48W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI540GPBF - 1046936-IRFI540GPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI540GPBF
1046936-IRFI540GPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI540GPBF 1046936-IRFI540GPBF
Manufacturer: Vishay Win Source Part Number: 1046936-IRFI540GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 1700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 77 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1046936-IRFI540GPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 72nC @ 10V
Max Input Capacitance: 1700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 77 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 17A TO-220 MOSFET Transistor
278-IRFI540GPBF
N-Channel 100V 17A TO-220 MOSFET Transistor 278-IRFI540GPBF
N-Channel MOSFET, 100V, 17A, 77mR RdsOn, TO-220 Product overview: IRFI540GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 17A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 17A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI540GPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 100V, 17A, 77mR RdsOn, TO-220 Product overview: IRFI540GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 17A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 17A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI540GPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1808652 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808652
MOSFETs 1808652
N channel ;VBRDSS 100 V; RDSon 77 mOhm

N channel ;VBRDSS 100 V; RDSon 77 mOhm

Supplier's Site
MOSFETs - 2567289P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567289P
MOSFETs 2567289P
N channel Mosfet

N channel Mosfet

Supplier's Site
MOSFETs - 2567288 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567288
MOSFETs 2567288
N channel Mosfet

N channel Mosfet

Supplier's Site
MOSFETs - 2567289 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567289
MOSFETs 2567289
N channel Mosfet

N channel Mosfet

Supplier's Site
MOSFETs - 1808324 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808324
MOSFETs 1808324
N channel ;VBRDSS 100 V; RDSon 77 mOhm

N channel ;VBRDSS 100 V; RDSon 77 mOhm

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 100V HEXFET MOSFET

MOSFET N-CH 100V HEXFET MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 100V, 17A, To-220Fp; Channel Type Vishay - 38K2522 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 17A, To-220Fp; Channel Type Vishay
38K2522
Mosfet, N-Ch, 100V, 17A, To-220Fp; Channel Type Vishay 38K2522
MOSFET, N-CH, 100V, 17A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 17A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFI540GPBF-ND 1046936-IRFI540GPBF 278-IRFI540GPBF 1808652 IRFI540GPBF 38K2522
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI540GPBF N-Channel 100V 17A TO-220 MOSFET Transistor MOSFETs MOSFET Mosfet, N-Ch, 100V, 17A, To-220Fp; Channel Type Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; SOT3; TO-220-3 TO-220; TO-220 TO-3; TO-220
V(BR)DSS 100 volts
PD 48000 milliwatts 48000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1333355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type U-dfn2020
View Details
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1159762-CSD95491Q5MCT - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
Single FETs, MOSFETs - 94-2113-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers