Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI510GPBF IRFI510GPBF

Description
Manufacturer: Vishay Win Source Part Number: 1046932-IRFI510GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 27W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.3nC @ 10V Max Input Capacitance: 180pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 540 mOhm @ 2.7A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1046932-IRFI510GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 27W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.3nC @ 10V Max Input Capacitance: 180pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 540 mOhm @ 2.7A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI510GPBF - 1046932-IRFI510GPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI510GPBF
1046932-IRFI510GPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI510GPBF 1046932-IRFI510GPBF
Manufacturer: Vishay Win Source Part Number: 1046932-IRFI510GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 27W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.3nC @ 10V Max Input Capacitance: 180pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 540 mOhm @ 2.7A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1046932-IRFI510GPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 27W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 4.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8.3nC @ 10V
Max Input Capacitance: 180pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 540 mOhm @ 2.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 4.5A TO-220 MOSFET Transistor
278-IRFI510GPBF
N-Channel 100V 4.5A TO-220 MOSFET Transistor 278-IRFI510GPBF
N-Channel MOSFET, 100V, 4.5A, 540mR, TO-220 Product overview: IRFI510GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 4.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI510GPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 100V, 4.5A, 540mR, TO-220 Product overview: IRFI510GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 4.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI510GPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFI510GPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFI510GPBF-ND
Single FETs, MOSFETs IRFI510GPBF-ND
N-Channel 100V 4.5A (Tc) 27W (Tc) Through Hole TO-220-3

N-Channel 100V 4.5A (Tc) 27W (Tc) Through Hole TO-220-3

Buy Now Datasheet
MOSFETs - 1452042 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1452042
MOSFETs 1452042
MOSFET N-Channel 100V 4.5A TO-220FP

MOSFET N-Channel 100V 4.5A TO-220FP

Supplier's Site
MOSFETs - 2567286 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567286
MOSFETs 2567286
N channel Mosfet

N channel Mosfet

Supplier's Site
MOSFETs - 2567287 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567287
MOSFETs 2567287
N channel Mosfet

N channel Mosfet

Supplier's Site
MOSFETs - 2567287P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567287P
MOSFETs 2567287P
N channel Mosfet

N channel Mosfet

Supplier's Site
Mosfet, N-Ch, 100V, 4.5A, To-220Fp; Transistor Polarity Vishay - 01AC4879 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 4.5A, To-220Fp; Transistor Polarity Vishay
01AC4879
Mosfet, N-Ch, 100V, 4.5A, To-220Fp; Transistor Polarity Vishay 01AC4879
MOSFET, N-CH, 100V, 4.5A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:4.5A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.54ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 4.5A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:4.5A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.54ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 100V HEXFET MOSFET

MOSFET N-CH 100V HEXFET MOSFET

Buy Now Datasheet
Power MOSFET; 100V; TO-220 FullPak - 70079070 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power MOSFET; 100V; TO-220 FullPak
70079070
Power MOSFET; 100V; TO-220 FullPak 70079070
Power MOSFET; 100V; TO-220 FullPak

Power MOSFET; 100V; TO-220 FullPak

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFI510GPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFI510GPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFI510GPBF
MOSFET N-CH 100V 4.5A TO220-3

MOSFET N-CH 100V 4.5A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1046932-IRFI510GPBF 278-IRFI510GPBF IRFI510GPBF-ND 1452042 2567286 01AC4879 IRFI510GPBF 70079070 IRFI510GPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI510GPBF N-Channel 100V 4.5A TO-220 MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs Mosfet, N-Ch, 100V, 4.5A, To-220Fp; Transistor Polarity Vishay MOSFET Power MOSFET; 100V; TO-220 FullPak Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 100 volts
PD 27000 milliwatts 27000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package Type TO-220; SOT3; TO-220-3 TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; To-220fp TO-220; TO-220 TO-3; TO-220 TO-220; TO-220-3 Full Pack, Isolated Tab
Unlock Full Specs
to access all available technical data