Vishay Intertechnology, Inc. 100V 4.5A TO220 MOSFET Transistor IRFI510G

Description
MOSFET N-CH 100V 4.5A TO220-3 Product overview: IRFI510G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI510G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 4.5A TO220-3 Product overview: IRFI510G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI510G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 4.5A TO220 MOSFET Transistor
278-IRFI510G
100V 4.5A TO220 MOSFET Transistor 278-IRFI510G
MOSFET N-CH 100V 4.5A TO220-3 Product overview: IRFI510G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI510G can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 4.5A TO220-3 Product overview: IRFI510G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI510G can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI510G - 921474-IRFI510G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI510G
921474-IRFI510G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI510G 921474-IRFI510G
Manufacturer: Vishay Win Source Part Number: 921474-IRFI510G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 4.5A (Tc) 27W (Tc) Through Hole TO-220-3 Package: Tube Package: TO-220-3 Full Pack, Isolated Tab Mounting: Through Hole Part Status: Obsolete Family Name: IRFI510 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 921474-IRFI510G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 4.5A (Tc) 27W (Tc) Through Hole TO-220-3
Package: Tube
Package: TO-220-3 Full Pack, Isolated Tab
Mounting: Through Hole
Part Status: Obsolete
Family Name: IRFI510
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFI510G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFI510G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFI510G
MOSFET N-CH 100V 4.5A TO220-3

MOSFET N-CH 100V 4.5A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFI510G 921474-IRFI510G IRFI510G
Product Name 100V 4.5A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI510G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 27000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details