Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFDC20PBF

Description
N-Channel 600V 320mA (Ta) 1W (Ta) Through Hole 4-HVMDIP
Request a Quote Datasheet
Description
N-Channel 600V 320mA (Ta) 1W (Ta) Through Hole 4-HVMDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFDC20PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFDC20PBF-ND
Single FETs, MOSFETs IRFDC20PBF-ND
N-Channel 600V 320mA (Ta) 1W (Ta) Through Hole 4-HVMDIP

N-Channel 600V 320mA (Ta) 1W (Ta) Through Hole 4-HVMDIP

Buy Now Datasheet
MOSFET, Power;N-Ch;VDSS 600V;RDS(ON) 4.4 Ohms;ID 0.32A;HD-1;PD 1W;VGS +/-20V;-55 - 70078902 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 600V;RDS(ON) 4.4 Ohms;ID 0.32A;HD-1;PD 1W;VGS +/-20V;-55
70078902
MOSFET, Power;N-Ch;VDSS 600V;RDS(ON) 4.4 Ohms;ID 0.32A;HD-1;PD 1W;VGS +/-20V;-55 70078902
MOSFET, Power;N-Ch;VDSS 600V;RDS(ON) 4.4 Ohms;ID 0.32A;HD-1;PD 1W;VGS +/-20V;-55

MOSFET, Power;N-Ch;VDSS 600V;RDS(ON) 4.4 Ohms;ID 0.32A;HD-1;PD 1W;VGS +/-20V;-55

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFDC20PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFDC20PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFDC20PBF
MOSFET N-CH 600V 320MA 4DIP

MOSFET N-CH 600V 320MA 4DIP

Supplier's Site
N Channel Mosfet, 600V, 320Ma, Hd-1; Channel Type Vishay - 19K8148 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 600V, 320Ma, Hd-1; Channel Type Vishay
19K8148
N Channel Mosfet, 600V, 320Ma, Hd-1; Channel Type Vishay 19K8148
N CHANNEL MOSFET, 600V, 320mA, HD-1; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:320mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 600V, 320mA, HD-1; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:320mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFDC20PBF-ND 70078902 IRFDC20PBF 19K8148
Product Name Single FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 600V;RDS(ON) 4.4 Ohms;ID 0.32A;HD-1;PD 1W;VGS +/-20V;-55 Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 600V, 320Ma, Hd-1; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel
Package Type "4-DIP (0.300"", 7.62mm)" HD-1 4-DIP (0.300, 7.62mm) TO-3
V(BR)DSS 600 volts
Transconductance 0.0014 kS
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details