Vishay Intertechnology, Inc. 100V 1A MOSFET Transistor IRFD9123

Description
MOSFET P-CH 100V 1A 4DIP Product overview: IRFD9123 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD9123 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET P-CH 100V 1A 4DIP Product overview: IRFD9123 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD9123 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 1A MOSFET Transistor
278-IRFD9123
100V 1A MOSFET Transistor 278-IRFD9123
MOSFET P-CH 100V 1A 4DIP Product overview: IRFD9123 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD9123 can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 1A 4DIP Product overview: IRFD9123 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD9123 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFD9123 - 083743-IRFD9123 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFD9123
083743-IRFD9123
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFD9123 083743-IRFD9123
Manufacturer: Vishay Win Source Part Number: 083743-IRFD9123 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 4-HVMDIP Dimension: 4-DIP (0.300", 7.62mm) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 390pF @ 25V Maximum Rds On at Id,Vgs: 600 mOhm @ 600mA, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 083743-IRFD9123
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 4-HVMDIP
Dimension: 4-DIP (0.300", 7.62mm)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 1A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 390pF @ 25V
Maximum Rds On at Id,Vgs: 600 mOhm @ 600mA, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Transistor - 66825755 - Radwell International
Willingboro, NJ, United States
Transistor
66825755
Transistor 66825755
DISCONTINUED BY MANUFACTURER, MOSFET, P-CHANNEL, 100V, 1 AMP (TA), THROUGH HOLE, 4-HVM DIP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOSFET, P-CHANNEL, 100V, 1 AMP (TA), THROUGH HOLE, 4-HVM DIP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFD9123 083743-IRFD9123 66825755
Product Name 100V 1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFD9123 Transistor
Package Type Tube SOT3; 4-HVMDIP
Unlock Full Specs
to access all available technical data