Vishay Precision Group Single FETs, MOSFETs IRFD9120PBF

Description
P-Channel 100V 1A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP
Request a Quote Datasheet
Description
P-Channel 100V 1A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFD9120PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFD9120PBF-ND
Single FETs, MOSFETs IRFD9120PBF-ND
P-Channel 100V 1A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP

P-Channel 100V 1A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP

Buy Now Datasheet
Singapore, Singapore
P-Channel 100V 1A DIP MOSFET Transistor
278-IRFD9120PBF
P-Channel 100V 1A DIP MOSFET Transistor 278-IRFD9120PBF
P-Channel MOSFET, 100V, 1A, 600mR, DIP Product overview: IRFD9120PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 1A, DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, DIP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD9120PBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 100V, 1A, 600mR, DIP Product overview: IRFD9120PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 1A, DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, DIP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD9120PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2567284 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567284
MOSFETs 2567284
P channel Mosfet

P channel Mosfet

Supplier's Site
MOSFETs - 2567285P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567285P
MOSFETs 2567285P
P channel Mosfet

P channel Mosfet

Supplier's Site
MOSFETs - 2567285 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567285
MOSFETs 2567285
P channel Mosfet

P channel Mosfet

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFD9120PBF - 017593-IRFD9120PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFD9120PBF
017593-IRFD9120PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFD9120PBF 017593-IRFD9120PBF
Manufacturer: Vishay Win Source Part Number: 017593-IRFD9120PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.3W (Ta) Family Name: IRFD9120 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 4-DIP, Hexdip, HVMDIP Dimension: 4-DIP (0.300", 7.62mm) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 390pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 600 mOhm @ 600mA, 10V Alternative Parts (Cross-Reference): IRFD9120; SiHFD9120-E3; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017593-IRFD9120PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.3W (Ta)
Family Name: IRFD9120
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 4-DIP, Hexdip, HVMDIP
Dimension: 4-DIP (0.300", 7.62mm)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 1A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 390pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 600 mOhm @ 600mA, 10V
Alternative Parts (Cross-Reference): IRFD9120; SiHFD9120-E3;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.6Ohm;ID -1A;HD-1;PD 1.3W;VGS +/-20V;-55d - 70078900 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.6Ohm;ID -1A;HD-1;PD 1.3W;VGS +/-20V;-55d
70078900
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.6Ohm;ID -1A;HD-1;PD 1.3W;VGS +/-20V;-55d 70078900
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.6Ohm;ID -1A;HD-1;PD 1.3W;VGS +/-20V;-55d

MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.6Ohm;ID -1A;HD-1;PD 1.3W;VGS +/-20V;-55d

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-CH -100V HEXFET MOSFET

MOSFET P-CH -100V HEXFET MOSFET

Buy Now Datasheet
Transistor - 16347005 - Radwell International
Willingboro, NJ, United States
Transistor
16347005
Transistor 16347005
POWER MOSFET, P CHANNEL, 100 V, 1 A, 0.6 OHM, DIP-4. FREE 2 YEAR RADWELL WARRANTY

POWER MOSFET, P CHANNEL, 100 V, 1 A, 0.6 OHM, DIP-4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
P Channel Mosfet, -100V, 1A, Hd-1; Channel Type Vishay - 19K8166 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -100V, 1A, Hd-1; Channel Type Vishay
19K8166
P Channel Mosfet, -100V, 1A, Hd-1; Channel Type Vishay 19K8166
P CHANNEL MOSFET, -100V, 1A, HD-1; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

P CHANNEL MOSFET, -100V, 1A, HD-1; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFD9120PBF
Triode/MOS Tube/Transistor >> MOSFETs IRFD9120PBF
100V 1A 600mΩ@600mA,10V 1.3W 4V@250uA P Channel HVMDIP-4 MOSFETs ROHS

100V 1A 600mΩ@600mA,10V 1.3W 4V@250uA P Channel HVMDIP-4 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFD9120PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFD9120PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFD9120PBF
MOSFET P-CH 100V 1A 4DIP

MOSFET P-CH 100V 1A 4DIP

Supplier's Site
Single FETs, MOSFETs - IRFD9120PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFD9120PBF
Single FETs, MOSFETs IRFD9120PBF
MOSFET P-CH 100V 1A 4DIP

MOSFET P-CH 100V 1A 4DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Allied Electronics, Inc. VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFD9120PBF-ND 278-IRFD9120PBF 2567284 017593-IRFD9120PBF 70078900 IRFD9120PBF 16347005 19K8166 IRFD9120PBF IRFD9120PBF IRFD9120PBF
Product Name Single FETs, MOSFETs P-Channel 100V 1A DIP MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFD9120PBF MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.6Ohm;ID -1A;HD-1;PD 1.3W;VGS +/-20V;-55d MOSFET Transistor P Channel Mosfet, -100V, 1A, Hd-1; Channel Type Vishay Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type "4-DIP (0.300"", 7.62mm)" HVMDIP SOT3; 4-DIP, Hexdip, HVMDIP HD-1 TO-3 390 pF @ 25 V 4-DIP (0.300", 7.62mm)
PD 1300 milliwatts 1300 milliwatts 1300 milliwatts 1300 milliwatts 1300 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 100 volts -100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data