Vishay Intertechnology, Inc. FETs - Single - IRFD9010 IRFD9010

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 1187568-IRFD9010 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 4-DIP, Hexdip, HVMDIP Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 4-DIP Power Dissipation (Maximum): 1W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 50V Id - Continuous Drain Current: 1.1A Rds On (Maximum) at Id, Vgs: 500mOhm at 580mA, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 11nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 240pF at 25V
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 1187568-IRFD9010 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 4-DIP, Hexdip, HVMDIP Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 4-DIP Power Dissipation (Maximum): 1W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 50V Id - Continuous Drain Current: 1.1A Rds On (Maximum) at Id, Vgs: 500mOhm at 580mA, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 11nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 240pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - IRFD9010 - 1187568-IRFD9010 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFD9010
1187568-IRFD9010
FETs - Single - IRFD9010 1187568-IRFD9010
Manufacturer: Vishay Siliconix Win Source Part Number: 1187568-IRFD9010 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 4-DIP, Hexdip, HVMDIP Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 4-DIP Power Dissipation (Maximum): 1W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 50V Id - Continuous Drain Current: 1.1A Rds On (Maximum) at Id, Vgs: 500mOhm at 580mA, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 11nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 240pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187568-IRFD9010
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 4-DIP, Hexdip, HVMDIP
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 4-DIP
Power Dissipation (Maximum): 1W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 50V
Id - Continuous Drain Current: 1.1A
Rds On (Maximum) at Id, Vgs: 500mOhm at 580mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 11nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 240pF at 25V

Buy Now
Singapore, Singapore
P-Channel 50V 1.1A DIP MOSFET Transistor
278-IRFD9010
P-Channel 50V 1.1A DIP MOSFET Transistor 278-IRFD9010
P-Channel JFET, 50V, 1.1A ID, 350mR RdsOn, DIP Product overview: IRFD9010 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 50V, 1.1A, DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 1.1A, DIP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD9010 can be used for catalog matching and distributor lookup.

P-Channel JFET, 50V, 1.1A ID, 350mR RdsOn, DIP Product overview: IRFD9010 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 50V, 1.1A, DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 1.1A, DIP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD9010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
IRFD9010
MOSFET IRFD9010
MOSFET RECOMMENDED ALT 844-IRFD9010PBF

MOSFET RECOMMENDED ALT 844-IRFD9010PBF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFD9010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFD9010
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFD9010
MOSFET P-CH 50V 1.1A 4DIP

MOSFET P-CH 50V 1.1A 4DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1187568-IRFD9010 278-IRFD9010 IRFD9010 IRFD9010
Product Name FETs - Single - IRFD9010 P-Channel 50V 1.1A DIP MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details