500V N-Channel MOSFET, 3R Rds(on), 370mA ID, DIP Product overview: IRFD420PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 370mA, DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 370mA, DIP, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFD420PBF can be used for catalog matching and distributor lookup.
N-Channel 500V 370mA (Ta) 1W (Ta) Through Hole 4-HVMDIP
Manufacturer: Vishay
Win Source Part Number: 140243-IRFD420PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-DIP, Hexdip, HVMDIP
Dimension: 4-DIP (0.300", 7.62mm)
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 370mA (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 360pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 220mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
MOSFET N-CH 500V HEXFET MOSFET HEXDI
MOSFET N-CH 500V 370MA 4DIP
MOSFET N-CH 500V 370MA 4DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2088-IRFD420PBF | IRFD420PBF-ND | 140243-IRFD420PBF | IRFD420PBF | IRFD420PBF | IRFD420PBF |
| Product Name | N-Channel 500V 370mA DIP MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFD420PBF | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| PD | 1000 milliwatts | 1000 milliwatts | 1000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | "4-DIP (0.300"", 7.62mm)" | SOT3; 4-DIP, Hexdip, HVMDIP | 4-DIP (0.300", 7.62mm) | 4-DIP (0.300, 7.62mm) |