400V 490mA N-CH MOSFET DIP 1.8R RdsOn Product overview: IRFD320PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 490mA, DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 490mA, DIP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD320PBF can be used for catalog matching and distributor lookup.
N-Channel 400V 490mA (Ta) 1W (Ta) Through Hole 4-HVMDIP
Manufacturer: Vishay
Win Source Part Number: 084049-IRFD320PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-DIP, Hexdip, HVMDIP
Dimension: 4-DIP (0.300", 7.62mm)
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 490mA (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 410pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.8 Ohm @ 210mA, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
MOSFET N-CH 400V HEXFET MOSFET HEXDI
MOSFET N-CH 400V 490MA 4DIP
N CHANNEL MOSFET, 400V, 490mA, HD-1; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:490mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRFD320PBF | IRFD320PBF-ND | 084049-IRFD320PBF | IRFD320PBF | IRFD320PBF | 19K8159 |
| Product Name | 400V 490mA DIP MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFD320PBF | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | N Channel Mosfet, 400V, 490Ma, Hd-1; Channel Type Vishay |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| PD | 1000 milliwatts | 1000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | "4-DIP (0.300"", 7.62mm)" | SOT3; 4-DIP, Hexdip, HVMDIP | 4-DIP (0.300, 7.62mm) | TO-3 |