The IRFD310 is a single N-channel MOSFET in a 4-pin HVMDIP package, designed for high-voltage switching applications with a drain-source voltage rating of 400 V and a continuous drain current of 0.35 A at 25 °C. The package supports thermal dissipation up to 1 W and features dual drains for enhanced heat transfer. It has a typical on-resistance of 3.6 Ω at V_GS = 10 V, a gate charge of 17 nC, and is rated for repetitive avalanche current of 0.35 A and energy of 0.10 mJ. The device operates over a junction and storage temperature range of -55 °C to +150 °C and meets the AEC-Q200 automotive qualification standard. The 4-pin layout is compatible with 0.1" standard pin centers and supports automated insertion.
N-Channel 400V 350mA (Ta) 1W (Ta) Through Hole 4-HVMDIP
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | IRFD310-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |