Vishay Precision Group N-Channel 200V 600mA DIP MOSFET Transistor IRFD210PBF

Description
N-Channel JFET, 200V, 600mA, 1.5R, DIP Product overview: IRFD210PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 600mA, DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 600mA, DIP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD210PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel JFET, 200V, 600mA, 1.5R, DIP Product overview: IRFD210PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 600mA, DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 600mA, DIP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD210PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 200V 600mA DIP MOSFET Transistor
278-IRFD210PBF
N-Channel 200V 600mA DIP MOSFET Transistor 278-IRFD210PBF
N-Channel JFET, 200V, 600mA, 1.5R, DIP Product overview: IRFD210PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 600mA, DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 600mA, DIP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD210PBF can be used for catalog matching and distributor lookup.

N-Channel JFET, 200V, 600mA, 1.5R, DIP Product overview: IRFD210PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 600mA, DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 600mA, DIP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD210PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1780916 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780916
MOSFETs 1780916
MOSFET N-Channel 200V 0.6A HVMDIP4

MOSFET N-Channel 200V 0.6A HVMDIP4

Supplier's Site
Single FETs, MOSFETs - IRFD210PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFD210PBF-ND
Single FETs, MOSFETs IRFD210PBF-ND
N-Channel 200V 600mA (Ta) 1W (Ta) Through Hole 4-HVMDIP

N-Channel 200V 600mA (Ta) 1W (Ta) Through Hole 4-HVMDIP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFD210PBF - 017591-IRFD210PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFD210PBF
017591-IRFD210PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFD210PBF 017591-IRFD210PBF
Manufacturer: Vishay Win Source Part Number: 017591-IRFD210PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 4-DIP, Hexdip, HVMDIP Dimension: 4-DIP (0.300", 7.62mm) Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 600mA (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.2nC @ 10V Max Input Capacitance: 140pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 360mA, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 017591-IRFD210PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-DIP, Hexdip, HVMDIP
Dimension: 4-DIP (0.300", 7.62mm)
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 600mA (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8.2nC @ 10V
Max Input Capacitance: 140pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 360mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFD210PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFD210PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFD210PBF
MOSFET N-CH 200V 600MA 4DIP

MOSFET N-CH 200V 600MA 4DIP

Supplier's Site
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 1.5 Ohms;ID 0.6A;HD-1;PD 1W;VGS +/-20V;VF 2 - 70078894 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 1.5 Ohms;ID 0.6A;HD-1;PD 1W;VGS +/-20V;VF 2
70078894
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 1.5 Ohms;ID 0.6A;HD-1;PD 1W;VGS +/-20V;VF 2 70078894
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 1.5 Ohms;ID 0.6A;HD-1;PD 1W;VGS +/-20V;VF 2

MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 1.5 Ohms;ID 0.6A;HD-1;PD 1W;VGS +/-20V;VF 2

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 200V HEXFET MOSFET HEXDI

MOSFET N-CH 200V HEXFET MOSFET HEXDI

Buy Now Datasheet
Transistor - 16346945 - Radwell International
Willingboro, NJ, United States
Transistor
16346945
Transistor 16346945
N CHANNEL MOSFET, HD-1, TRANSISTOR POLARITY: N CHANNEL, DRAIN SOURCE VOLTAGE VDS:200V, CONTINUOUS DRAIN CURRENT ID:600MA, ON RESISTANCE RDS(ON):1.5OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, HD-1, TRANSISTOR POLARITY: N CHANNEL, DRAIN SOURCE VOLTAGE VDS:200V, CONTINUOUS DRAIN CURRENT ID:600MA, ON RESISTANCE RDS(ON):1.5OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
N Channel Mosfet, 200V, 600Ma, Hd-1; Channel Type Vishay - 19K8155 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 600Ma, Hd-1; Channel Type Vishay
19K8155
N Channel Mosfet, 200V, 600Ma, Hd-1; Channel Type Vishay 19K8155
N CHANNEL MOSFET, 200V, 600mA, HD-1; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:600mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 600mA, HD-1; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:600mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFD210PBF 1780916 IRFD210PBF-ND 017591-IRFD210PBF IRFD210PBF 70078894 IRFD210PBF 16346945 19K8155
Product Name N-Channel 200V 600mA DIP MOSFET Transistor MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFD210PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 1.5 Ohms;ID 0.6A;HD-1;PD 1W;VGS +/-20V;VF 2 MOSFET Transistor N Channel Mosfet, 200V, 600Ma, Hd-1; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 1000 milliwatts 1000 milliwatts 1000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Package Type Hvmdip "4-DIP (0.300"", 7.62mm)" SOT3; 4-DIP, Hexdip, HVMDIP 4-DIP (0.300, 7.62mm) HD-1 TO-3
Unlock Full Specs
to access all available technical data