MOSFET N-CH 60V 800MA 4DIP Product overview: IRFD113 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 800MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 800MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD113 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Siliconix
Win Source Part Number: 1187559-IRFD113
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 4-DIP, Hexdip, HVMDIP
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: 0
Manufacturer Package: 4-DIP
Power Dissipation (Maximum): 1W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 800mA
Rds On (Maximum) at Id, Vgs: 800mOhm at 800mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 7nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 200pF at 25V
N-Channel 60V 800mA (Tc) 1W (Tc) Through Hole 4-HVMDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Transistors |
| Product Number | 278-IRFD113 | 1187559-IRFD113 | IRFD113-ND |
| Product Name | 60V 800MA MOSFET Transistor | FETs - Single - IRFD113 | Single FETs, MOSFETs |
| PD | 1000 milliwatts |