Vishay Precision Group Single FETs, MOSFETs IRFD024PBF

Description
N-Channel 60V 2.5A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP
Request a Quote Datasheet
Description
N-Channel 60V 2.5A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFD024PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFD024PBF-ND
Single FETs, MOSFETs IRFD024PBF-ND
N-Channel 60V 2.5A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP

N-Channel 60V 2.5A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 2.5A DIP MOSFET Transistor
278-IRFD024PBF
N-Channel 60V 2.5A DIP MOSFET Transistor 278-IRFD024PBF
N-Channel MOSFET, 60V, 2.5A, 100mR Rds On, DIP Product overview: IRFD024PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 2.5A, DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.5A, DIP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD024PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 2.5A, 100mR Rds On, DIP Product overview: IRFD024PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 2.5A, DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.5A, DIP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD024PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFD024PBF - 017588-IRFD024PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFD024PBF
017588-IRFD024PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFD024PBF 017588-IRFD024PBF
Manufacturer: Vishay Win Source Part Number: 017588-IRFD024PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 4-DIP, Hexdip, HVMDIP Dimension: 4-DIP (0.300", 7.62mm) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 640pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 100 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 017588-IRFD024PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 4-DIP, Hexdip, HVMDIP
Dimension: 4-DIP (0.300", 7.62mm)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 640pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistor - 16346929 - Radwell International
Willingboro, NJ, United States
Transistor
16346929
Transistor 16346929
TRANSISTOR, CONTINUOUS DRAIN CURRENT ID: 2.5 AMP, DRAIN SOURCE VOLTAGE VDS: 60 V, TEST VOLTAGE VGS: 10 V, ON RESISTANCE RDS(ON): 100M OHM; RDS(ON), THRESHOLD VOLTAGE VGS:4V, N CHANNEL, MOSFET. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, CONTINUOUS DRAIN CURRENT ID: 2.5 AMP, DRAIN SOURCE VOLTAGE VDS: 60 V, TEST VOLTAGE VGS: 10 V, ON RESISTANCE RDS(ON): 100M OHM; RDS(ON), THRESHOLD VOLTAGE VGS:4V, N CHANNEL, MOSFET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, N-Ch, 60V, 2.5A, 175Deg C, 1.3W; Channel Type Vishay - 97K1983 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 2.5A, 175Deg C, 1.3W; Channel Type Vishay
97K1983
Mosfet, N-Ch, 60V, 2.5A, 175Deg C, 1.3W; Channel Type Vishay 97K1983
MOSFET, N-CH, 60V, 2.5A, 175DEG C, 1.3W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 2.5A, 175DEG C, 1.3W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET RECOMMENDED ALT 844-IRFD024

MOSFET RECOMMENDED ALT 844-IRFD024

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFD024PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFD024PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFD024PBF
MOSFET N-CH 60V 2.5A 4DIP

MOSFET N-CH 60V 2.5A 4DIP

Supplier's Site
MOSFET N-CH 60V 2.5A 4-DIP - 880-IRFD024PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 2.5A 4-DIP
880-IRFD024PBF
MOSFET N-CH 60V 2.5A 4-DIP 880-IRFD024PBF
MOSFET N-CH 60V 2.5A 4-DIP

MOSFET N-CH 60V 2.5A 4-DIP

Supplier's Site
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.1Ohm;ID 2.5A;HD-1;PD 1.3W;VGS +/-20V;Qg 25 - 70078891 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.1Ohm;ID 2.5A;HD-1;PD 1.3W;VGS +/-20V;Qg 25
70078891
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.1Ohm;ID 2.5A;HD-1;PD 1.3W;VGS +/-20V;Qg 25 70078891
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.1Ohm;ID 2.5A;HD-1;PD 1.3W;VGS +/-20V;Qg 25

MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.1Ohm;ID 2.5A;HD-1;PD 1.3W;VGS +/-20V;Qg 25

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Allied Electronics, Inc.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFD024PBF-ND 278-IRFD024PBF 017588-IRFD024PBF 16346929 97K1983 IRFD024PBF IRFD024PBF 880-IRFD024PBF 70078891
Product Name Single FETs, MOSFETs N-Channel 60V 2.5A DIP MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFD024PBF Transistor Mosfet, N-Ch, 60V, 2.5A, 175Deg C, 1.3W; Channel Type Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 60V 2.5A 4-DIP MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.1Ohm;ID 2.5A;HD-1;PD 1.3W;VGS +/-20V;Qg 25
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type "4-DIP (0.300"", 7.62mm)" SOT3; 4-DIP, Hexdip, HVMDIP TO-3 4-DIP (0.300, 7.62mm) HD-1
PD 1300 milliwatts 1300 milliwatts 1300 milliwatts 1300 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data