MOSFET N-CH 50V 1.7A 4DIP Product overview: IRFD010PBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD010PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 109907-IRFD010PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-DIP, Hexdip, HVMDIP
Dimension: 4-DIP (0.300", 7.62mm)
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 1.7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 250pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 200 mOhm @ 860mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
N-Channel 50V 1.7A (Tc) 1W (Tc) Through Hole 4-HVMDIP
MOSFET N-CH 50V 1.7A 4DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-IRFD010PBF | 109907-IRFD010PBF | IRFD010PBF-ND | IRFD010PBF |
| Product Name | 50V 1.7A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFD010PBF | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 1000 milliwatts | 1000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Bulk | SOT3; 4-DIP, Hexdip, HVMDIP | "4-DIP (0.300"", 7.62mm)" | 4-DIP (0.300, 7.62mm) |